Telit IoT Solutions, Inc. Short Range Wireless Module NE70-868

Description
Telit NE modules are based on the mesh network concept in the license-free 868 MHz ISM bands. With adjustable output power from 5 mW to 500 mW NE70-868 modules can reach a range of up to 5000 m in LOS. Advanced proprietary embedded "Low Power Mesh" stack allows efficient power management on both end nodes and routers, Network latency is defined in the system requirements by setting different synchronous network periods, data rates or message formats, connecting up to 100 end nodes per router in a cluster tree architecture that enables scalability. The "Low Power Mesh" stack is designed for battery powered sensor networks that can be built automatically and easy to integrate, thus reducing development time and cost for applications in building automation, metering (water, gas, electric), irrigation, tracking, lightning and access control. Key Benefits Best in class characteristics in sensitivity, standby current, TX consumption, range and size The NE70-868 is over the air compatible with low power version NE50-868 Low Power capabilities also valuable for routers and gateways No significant limitation in numbers of units and hops in the network Auto build and Auto repair functions Telit unique Download Over The Air (DOTA) feature Family Concept The Telit portfolio of short range wireless modules is comprised of a wide range of innovative solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services. Operating in the license-free ISM frequency bands of 169, 433, 868, 915 MHz, and 2.4 GHz, they're available in both standard air-interface protocols such as wireless M-Bus and ZigBee as well as proprietary low-power, low data rate technologies. Telit pre-certified short range modules share small dimensions, form factor, and are pin2pin compatible with one-another, which enables re-use of your design with different modules and air interface technologies as needed to meet your business and environmental requirements. Telit also offers a full set of tools to shorten and streamline your design effort.
Description
Telit NE modules are based on the mesh network concept in the license-free 868 MHz ISM bands. With adjustable output power from 5 mW to 500 mW NE70-868 modules can reach a range of up to 5000 m in LOS. Advanced proprietary embedded "Low Power Mesh" stack allows efficient power management on both end nodes and routers, Network latency is defined in the system requirements by setting different synchronous network periods, data rates or message formats, connecting up to 100 end nodes per router in a cluster tree architecture that enables scalability. The "Low Power Mesh" stack is designed for battery powered sensor networks that can be built automatically and easy to integrate, thus reducing development time and cost for applications in building automation, metering (water, gas, electric), irrigation, tracking, lightning and access control. Key Benefits Best in class characteristics in sensitivity, standby current, TX consumption, range and size The NE70-868 is over the air compatible with low power version NE50-868 Low Power capabilities also valuable for routers and gateways No significant limitation in numbers of units and hops in the network Auto build and Auto repair functions Telit unique Download Over The Air (DOTA) feature Family Concept The Telit portfolio of short range wireless modules is comprised of a wide range of innovative solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services. Operating in the license-free ISM frequency bands of 169, 433, 868, 915 MHz, and 2.4 GHz, they're available in both standard air-interface protocols such as wireless M-Bus and ZigBee as well as proprietary low-power, low data rate technologies. Telit pre-certified short range modules share small dimensions, form factor, and are pin2pin compatible with one-another, which enables re-use of your design with different modules and air interface technologies as needed to meet your business and environmental requirements. Telit also offers a full set of tools to shorten and streamline your design effort.

Suppliers

Company
Product
Description
Supplier Links
Short Range Wireless Module - NE70-868 - Telit IoT Solutions, Inc.
Durham, NC, United States
Short Range Wireless Module
NE70-868
Short Range Wireless Module NE70-868
Telit NE modules are based on the mesh network concept in the license-free 868 MHz ISM bands. With adjustable output power from 5 mW to 500 mW NE70-868 modules can reach a range of up to 5000 m in LOS. Advanced proprietary embedded "Low Power Mesh" stack allows efficient power management on both end nodes and routers, Network latency is defined in the system requirements by setting different synchronous network periods, data rates or message formats, connecting up to 100 end nodes per router in a cluster tree architecture that enables scalability. The "Low Power Mesh" stack is designed for battery powered sensor networks that can be built automatically and easy to integrate, thus reducing development time and cost for applications in building automation, metering (water, gas, electric), irrigation, tracking, lightning and access control. Key Benefits Best in class characteristics in sensitivity, standby current, TX consumption, range and size The NE70-868 is over the air compatible with low power version NE50-868 Low Power capabilities also valuable for routers and gateways No significant limitation in numbers of units and hops in the network Auto build and Auto repair functions Telit unique Download Over The Air (DOTA) feature Family Concept The Telit portfolio of short range wireless modules is comprised of a wide range of innovative solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services. Operating in the license-free ISM frequency bands of 169, 433, 868, 915 MHz, and 2.4 GHz, they're available in both standard air-interface protocols such as wireless M-Bus and ZigBee as well as proprietary low-power, low data rate technologies. Telit pre-certified short range modules share small dimensions, form factor, and are pin2pin compatible with one-another, which enables re-use of your design with different modules and air interface technologies as needed to meet your business and environmental requirements. Telit also offers a full set of tools to shorten and streamline your design effort.

Telit NE modules are based on the mesh network concept in the license-free 868 MHz ISM bands. With adjustable output power from 5 mW to 500 mW NE70-868 modules can reach a range of up to 5000 m in LOS.

Advanced proprietary embedded "Low Power Mesh" stack allows efficient power management on both end nodes and routers, Network latency is defined in the system requirements by setting different synchronous network periods, data rates or message formats, connecting up to 100 end nodes per router in a cluster tree architecture that enables scalability. The "Low Power Mesh" stack is designed for battery powered sensor networks that can be built automatically and easy to integrate, thus reducing development time and cost for applications in building automation, metering (water, gas, electric), irrigation, tracking, lightning and access control.

Key Benefits

  • Best in class characteristics in sensitivity, standby current, TX consumption, range and size
  • The NE70-868 is over the air compatible with low power version NE50-868
  • Low Power capabilities also valuable for routers and gateways
  • No significant limitation in numbers of units and hops in the network
  • Auto build and Auto repair functions
  • Telit unique Download Over The Air (DOTA) feature

Family Concept

The Telit portfolio of short range wireless modules is comprised of a wide range of innovative solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services. Operating in the license-free ISM frequency bands of 169, 433, 868, 915 MHz, and 2.4 GHz, they're available in both standard air-interface protocols such as wireless M-Bus and ZigBee as well as proprietary low-power, low data rate technologies.
Telit pre-certified short range modules share small dimensions, form factor, and are pin2pin compatible with one-another, which enables re-use of your design with different modules and air interface technologies as needed to meet your business and environmental requirements. Telit also offers a full set of tools to shorten and streamline your design effort.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number NE70-868
Product Name Short Range Wireless Module
Device Type Modem
Technology GPRS
Interface RS232
Supply Voltage Other; 2.3 to 3.6 VDC
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-1CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
GPS Antennas - 337016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 448-CY8C4128FNI-BL553TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details