Telit IoT Solutions, Inc. Single-Band CDMA 1xRTT Wireless Module CC864-SINGLE

Description
The single-band 800 MHz CDMA/1xRTT CC864-SINGLE module is designed for the APAC/Korean market of mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It delivers download speeds of up to 153.6Kpbs and analog voice support. Its interface set includes a 22-port user definable GPIO, 1-channel A/D-D/A and a standard RS-232 interface. The xC864 Unified Form Factor provides compatibility with its GSM/GPRS and UMTS/HSPA counterpart products. Key Benefits Design once and deploy globally, thanks to the xC864 unified form factor xtensive APAC/Korean Approvals and Certifications Full voice capabilities Family Concept The xC864 Unified Form Factor family includes GSM/GPRS, UMTS/HSDPA and CDMA 1xRTT air interfaces in cellular modules featuring a common 30x36.2 mm footprint with the same 80-pin board-to-board connector. This allows developers and integrators to easily drop in different xC864 family modules supporting any of the major cellular technologies listed above with little design and integration time and effort. Regional Variants CC864-DUAL - 800/1900 MHZ for North America CC864-SINGLE - 800 MHz for Korea/APAC CC864-SR- 800 MHz for Korea/APAC CC864-KPS- 1700 MHz for Korea/APAC
Description
The single-band 800 MHz CDMA/1xRTT CC864-SINGLE module is designed for the APAC/Korean market of mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It delivers download speeds of up to 153.6Kpbs and analog voice support. Its interface set includes a 22-port user definable GPIO, 1-channel A/D-D/A and a standard RS-232 interface. The xC864 Unified Form Factor provides compatibility with its GSM/GPRS and UMTS/HSPA counterpart products. Key Benefits Design once and deploy globally, thanks to the xC864 unified form factor xtensive APAC/Korean Approvals and Certifications Full voice capabilities Family Concept The xC864 Unified Form Factor family includes GSM/GPRS, UMTS/HSDPA and CDMA 1xRTT air interfaces in cellular modules featuring a common 30x36.2 mm footprint with the same 80-pin board-to-board connector. This allows developers and integrators to easily drop in different xC864 family modules supporting any of the major cellular technologies listed above with little design and integration time and effort. Regional Variants CC864-DUAL - 800/1900 MHZ for North America CC864-SINGLE - 800 MHz for Korea/APAC CC864-SR- 800 MHz for Korea/APAC CC864-KPS- 1700 MHz for Korea/APAC

Suppliers

Company
Product
Description
Supplier Links
Single-Band CDMA 1xRTT Wireless Module - CC864-SINGLE - Telit IoT Solutions, Inc.
Durham, NC, United States
Single-Band CDMA 1xRTT Wireless Module
CC864-SINGLE
Single-Band CDMA 1xRTT Wireless Module CC864-SINGLE
The single-band 800 MHz CDMA/1xRTT CC864-SINGLE module is designed for the APAC/Korean market of mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It delivers download speeds of up to 153.6Kpbs and analog voice support. Its interface set includes a 22-port user definable GPIO, 1-channel A/D-D/A and a standard RS-232 interface. The xC864 Unified Form Factor provides compatibility with its GSM/GPRS and UMTS/HSPA counterpart products. Key Benefits Design once and deploy globally, thanks to the xC864 unified form factor xtensive APAC/Korean Approvals and Certifications Full voice capabilities Family Concept The xC864 Unified Form Factor family includes GSM/GPRS, UMTS/HSDPA and CDMA 1xRTT air interfaces in cellular modules featuring a common 30x36.2 mm footprint with the same 80-pin board-to-board connector. This allows developers and integrators to easily drop in different xC864 family modules supporting any of the major cellular technologies listed above with little design and integration time and effort. Regional Variants CC864-DUAL - 800/1900 MHZ for North America CC864-SINGLE - 800 MHz for Korea/APAC CC864-SR- 800 MHz for Korea/APAC CC864-KPS- 1700 MHz for Korea/APAC

The single-band 800 MHz CDMA/1xRTT CC864-SINGLE module is designed for the APAC/Korean market of mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector.

It delivers download speeds of up to 153.6Kpbs and analog voice support. Its interface set includes a 22-port user definable GPIO, 1-channel A/D-D/A and a standard RS-232 interface.

The xC864 Unified Form Factor provides compatibility with its GSM/GPRS and UMTS/HSPA counterpart products.

Key Benefits

  • Design once and deploy globally, thanks to the xC864 unified form factor
  • xtensive APAC/Korean Approvals and Certifications
  • Full voice capabilities

Family Concept

The xC864 Unified Form Factor family includes GSM/GPRS, UMTS/HSDPA and CDMA 1xRTT air interfaces in cellular modules featuring a common 30x36.2 mm footprint with the same 80-pin board-to-board connector.

This allows developers and integrators to easily drop in different xC864 family modules supporting any of the major cellular technologies listed above with little design and integration time and effort.

Regional Variants

CC864-DUAL - 800/1900 MHZ for North America
CC864-SINGLE - 800 MHz for Korea/APAC
CC864-SR- 800 MHz for Korea/APAC
CC864-KPS- 1700 MHz for Korea/APAC

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number CC864-SINGLE
Product Name Single-Band CDMA 1xRTT Wireless Module
Device Type Modem
Technology CDMA
Interface USB; GPIO
Supply Voltage Other; 3.4 to 4.2 VDC
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9151-LACA-RTR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Package Type 113-LFLGA
View Details
Interface - Drivers, Receivers, Transceivers - 5442AFMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details