Telit IoT Solutions, Inc. 2.5G Cellular Module GE910-QUAD

Description
The GE910 is a 2.5G cellular module designed to be fully compatible with Telit’s HSPA and EV-DO products, also member of the compact, and connector-less xE910 unified form factor family. This allows you to design your application once and take advantage of global coverage by replacing the module with an UMTS, HSPA+, 1xRTT, EV-DO, or LTE alternate for your next market or for higher data rates. The LGA (Land-Grid Array) package enables an ultra-low profile, integrated solution while at the same time providing enhanced mechanical resistance to shock. An on-board ARM11 processor lets you deploy even the most demanding applications with high processing power requirements. The GE910 is Telit first GSM | GPRS series of cellular modules to provide USB 2.0 Full Speed interface. Furthermore, the GE910 makes it possible to run the customer’s applications inside the module using Python Script Interpreter, thus making it one of the smallest, complete platforms for m2m solutions. The GE910 supports embedded SIM chip as a mounting option, making it the ideal solution for durable and rugged designs, and reducing BOM cost and size on the customer’s application. The m2mAIR SIM chip provides an all-in-one connectivity solution.
Description
The GE910 is a 2.5G cellular module designed to be fully compatible with Telit’s HSPA and EV-DO products, also member of the compact, and connector-less xE910 unified form factor family. This allows you to design your application once and take advantage of global coverage by replacing the module with an UMTS, HSPA+, 1xRTT, EV-DO, or LTE alternate for your next market or for higher data rates. The LGA (Land-Grid Array) package enables an ultra-low profile, integrated solution while at the same time providing enhanced mechanical resistance to shock. An on-board ARM11 processor lets you deploy even the most demanding applications with high processing power requirements. The GE910 is Telit first GSM | GPRS series of cellular modules to provide USB 2.0 Full Speed interface. Furthermore, the GE910 makes it possible to run the customer’s applications inside the module using Python Script Interpreter, thus making it one of the smallest, complete platforms for m2m solutions. The GE910 supports embedded SIM chip as a mounting option, making it the ideal solution for durable and rugged designs, and reducing BOM cost and size on the customer’s application. The m2mAIR SIM chip provides an all-in-one connectivity solution.

Suppliers

Company
Product
Description
Supplier Links
2.5G Cellular Module - GE910-QUAD - Telit IoT Solutions, Inc.
Durham, NC, United States
2.5G Cellular Module
GE910-QUAD
2.5G Cellular Module GE910-QUAD
The GE910 is a 2.5G cellular module designed to be fully compatible with Telit’s HSPA and EV-DO products, also member of the compact, and connector-less xE910 unified form factor family. This allows you to design your application once and take advantage of global coverage by replacing the module with an UMTS, HSPA+, 1xRTT, EV-DO, or LTE alternate for your next market or for higher data rates. The LGA (Land-Grid Array) package enables an ultra-low profile, integrated solution while at the same time providing enhanced mechanical resistance to shock. An on-board ARM11 processor lets you deploy even the most demanding applications with high processing power requirements. The GE910 is Telit first GSM | GPRS series of cellular modules to provide USB 2.0 Full Speed interface. Furthermore, the GE910 makes it possible to run the customer’s applications inside the module using Python Script Interpreter, thus making it one of the smallest, complete platforms for m2m solutions. The GE910 supports embedded SIM chip as a mounting option, making it the ideal solution for durable and rugged designs, and reducing BOM cost and size on the customer’s application. The m2mAIR SIM chip provides an all-in-one connectivity solution.

The GE910 is a 2.5G cellular module designed to be fully compatible with Telit’s HSPA and EV-DO products, also member of the compact, and connector-less xE910 unified form factor family. This allows you to design your application once and take advantage of global coverage by replacing the module with an UMTS, HSPA+, 1xRTT, EV-DO, or LTE alternate for your next market or for higher data rates. The LGA (Land-Grid Array) package enables an ultra-low profile, integrated solution while at the same time providing enhanced mechanical resistance to shock. An on-board ARM11 processor lets you deploy even the most demanding applications with high processing power requirements.

The GE910 is Telit first GSM | GPRS series of cellular modules to provide USB 2.0 Full Speed interface. Furthermore, the GE910 makes it possible to run the customer’s applications inside the module using Python Script Interpreter, thus making it one of the smallest, complete platforms for m2m solutions. The GE910 supports embedded SIM chip as a mounting option, making it the ideal solution for durable and rugged designs, and reducing BOM cost and size on the customer’s application. The m2mAIR SIM chip provides an all-in-one connectivity solution.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number GE910-QUAD
Product Name 2.5G Cellular Module
Device Type Modem
Technology GPRS; GSM
Interface AAI/DVI/ADC/GPIO
Supply Voltage Other; 3.8 VDC
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAC-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Modems - ICs and Modules - SI2493-C-GT-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details