Telit IoT Solutions, Inc. GPS Smart Antenna Module JUPITER SE868-AS

Description
The SE868-AS is a GPS Smart antenna module featuring an embedded antenna with an optimized RF path and standard SMT mounting. The SE868-AS features an 11 x 11 mm QFN package based on a low-power consumption MT3337 GPS chipset and an embedded 9x9mm antenna on top of the module. The SE868-AS is designed to track and navigate GPS and QZSS constellations, giving the positioning data though standard UART at a very low power rate. The SE868-AS provides customers customers with a seamless integration solution, whether the RF chain is subject to several constraints in terms of host PCB or if a preassembled antenna solution is required. The SE868-AS module has the same form, fit, and protocol as its multi-constellation counterpart, the SE868-A. This enables integrators and developers to design their applications once and take advantage of the flexibility afforded by the combination of the different and scalable GNSS technologies. The Jupiter SE868-AS, with its companion multi-GNSS module SE868-A, extends the Telit smart antenna portfolio and provides the optimum mix of performances, cost and product scalability. The Jupiter SE868-AS supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard software engine is able to locally predict ephemeris up to three days in advance, starting from ephemeris data broadcast by GNSS satellites received by the module. An external or host memory is required to store the Ephemeris files.
Description
The SE868-AS is a GPS Smart antenna module featuring an embedded antenna with an optimized RF path and standard SMT mounting. The SE868-AS features an 11 x 11 mm QFN package based on a low-power consumption MT3337 GPS chipset and an embedded 9x9mm antenna on top of the module. The SE868-AS is designed to track and navigate GPS and QZSS constellations, giving the positioning data though standard UART at a very low power rate. The SE868-AS provides customers customers with a seamless integration solution, whether the RF chain is subject to several constraints in terms of host PCB or if a preassembled antenna solution is required. The SE868-AS module has the same form, fit, and protocol as its multi-constellation counterpart, the SE868-A. This enables integrators and developers to design their applications once and take advantage of the flexibility afforded by the combination of the different and scalable GNSS technologies. The Jupiter SE868-AS, with its companion multi-GNSS module SE868-A, extends the Telit smart antenna portfolio and provides the optimum mix of performances, cost and product scalability. The Jupiter SE868-AS supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard software engine is able to locally predict ephemeris up to three days in advance, starting from ephemeris data broadcast by GNSS satellites received by the module. An external or host memory is required to store the Ephemeris files.

Suppliers

Company
Product
Description
Supplier Links
Durham, NC, United States
GPS Smart Antenna Module
JUPITER SE868-AS
GPS Smart Antenna Module JUPITER SE868-AS
The SE868-AS is a GPS Smart antenna module featuring an embedded antenna with an optimized RF path and standard SMT mounting. The SE868-AS features an 11 x 11 mm QFN package based on a low-power consumption MT3337 GPS chipset and an embedded 9x9mm antenna on top of the module. The SE868-AS is designed to track and navigate GPS and QZSS constellations, giving the positioning data though standard UART at a very low power rate. The SE868-AS provides customers customers with a seamless integration solution, whether the RF chain is subject to several constraints in terms of host PCB or if a preassembled antenna solution is required. The SE868-AS module has the same form, fit, and protocol as its multi-constellation counterpart, the SE868-A. This enables integrators and developers to design their applications once and take advantage of the flexibility afforded by the combination of the different and scalable GNSS technologies. The Jupiter SE868-AS, with its companion multi-GNSS module SE868-A, extends the Telit smart antenna portfolio and provides the optimum mix of performances, cost and product scalability. The Jupiter SE868-AS supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard software engine is able to locally predict ephemeris up to three days in advance, starting from ephemeris data broadcast by GNSS satellites received by the module. An external or host memory is required to store the Ephemeris files.

The SE868-AS is a GPS Smart antenna module featuring an embedded antenna with an optimized RF path and standard SMT mounting.
The SE868-AS features an 11 x 11 mm QFN package based on a low-power consumption MT3337 GPS chipset and an embedded 9x9mm antenna on top of the module. The SE868-AS is designed to track and navigate GPS and QZSS constellations, giving the positioning data though standard UART at a very low power rate.
The SE868-AS provides customers customers with a seamless integration solution, whether the RF chain is subject to several constraints in terms of host PCB or if a preassembled antenna solution is required.

The SE868-AS module has the same form, fit, and protocol as its multi-constellation counterpart, the SE868-A. This enables integrators and developers to design their applications once and take advantage of the flexibility afforded by the combination of the different and scalable GNSS technologies.
The Jupiter SE868-AS, with its companion multi-GNSS module SE868-A, extends the Telit smart antenna portfolio and provides the optimum mix of performances, cost and product scalability.

The Jupiter SE868-AS supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard software engine is able to locally predict ephemeris up to three days in advance, starting from ephemeris data broadcast by GNSS satellites received by the module. An external or host memory is required to store the Ephemeris files.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number JUPITER SE868-AS
Product Name GPS Smart Antenna Module
Device Type Modem
Technology GPS
Interface PPS
Features RoHS
Supply Voltage 3V; 3.3V; 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Interface - Drivers, Receivers, Transceivers - 55501EJ - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - SI2404-C-FSR-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details