Telit IoT Solutions, Inc. Datasheets for GPRS Chips
GPRS chips use general packet radio service (GPRS), a standard for wireless communication with a throughput rate of 115 kilobits per second.
GPRS Chips: Learn more
| Product Name | Notes |
|---|---|
| ATOP 2.5G is Telit’s platform for automotive telematics on-board units (OBU‘s). It simplifies creating applications such as road pricing and eCall by including all required technologies: 2G cellular for voice... | |
| LE modules operate in the 433 MHz and 868 MHz ISM license free frequency bands with tx power up to 25mW. They organize in a “Star Network” topology over a... | |
| Telit LE modules family are the latest generation of multiband multi-channel radio module with advanced propriotary embedded stack easy to integrate and use in point-to point or star network communication. | |
| Telit NE modules are based on the mesh network concept in the license-free 868 MHz ISM bands. With adjustable output power from 5 mW to 500 mW NE70-868 modules can... | |
| The ATOP 3.5G is the new Telit platform for automotive telematics on-board units (OBU-s). It simplifies creating applications such as road pricing and eCall by integrating all required technologies, including:... | |
| The dual-band 800/1900 MHz CDMA/1xRTT CC864-DUAL module is designed for mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It is equipped with a 12-channel standalone... | |
| The GE864-GPS is a compact GSM/GPRS module integrating full 48-channel A-GPS functionality. The low profile design makes the GE864-GPS an ideal platform for size sensitive, high-volume applications such as telematics,... | |
| The GE864-QUAD ATEX is an extra-rugged member of the GE864 product series designed for deployment in extreme environments. The name comes from the strict European ATEX directive and indicates that... | |
| The GE864-QUAD AUTO V2 is an extra-rugged member of the GE864 product series incorporating quad-band and very low power consumption, developed to meet the most demanding automotive requirements. The GE864... | |
| The GE864-QUAD V2 is the chipset-generation evolution of the best seller GE864-QUAD quad-band module. You can take advantage of the enhanced features and power profile of the V2 with an... | |
| The GE910 is a 2.5G cellular module designed to be fully compatible with Telit’s HSPA and EV-DO products, also member of the compact, and connector-less xE910 unified form factor family. | |
| The GE910-QUAD V3 is a quad-band 850/900/1800/1900MHz GSM/GPRS wireless module designed for the global market of applications in 2G technology, delivering GPRS class-10, 3GPP Release 4 compliant data communications capabilities. | |
| The LE51-868 S is a high performance certified Short Range to Long Range module designed to cover the 863-870 MHz band working with the Telit Proprietary protocol and acting as... | |
| The Quad-band 850/900/1800/1900 MHz GSM/GPRS GC864-QUAD V2 is designed for industrial applications requiring a compact footprint and board-to-board connector. The xC864 family provides pin-to-pin compatibility with its UMTS/CDMA counterpart products. | |
| The Telit LE70-868 operates in the 868 MHz ISM license free frequency bands with Tx power up to ½ W. It is ideally suited for replacing communication over cables such... | |
| The Telit NE family is comprised of multi-band, multi-channel radio modules operating on an advanced proprietary embedded 10-hop, 10K-node low-power mesh stack that is easy to integrate and use. They... | |
| The V3 variant of the GL865-DUAL is based on the latest chipset technology, designed to protect your investments as a low-cost, long-term availability solution. It is recommended for any new... |