Telit IoT Solutions, Inc. Single-Band CDMA 1xRTT Wireless Module CC864-K

Description
The single-band 800 MHz CDMA/1xRTT CC864-K module is designed for the Korean mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It delivers download speeds of up to 153.6Kpbs, 3 UARTs, and analog voice support. The xC864 Unified Form Factor provides compatibility with its GSM/GPRS and UMTS/HSPA counterpart products. Key Benefits Design once and deploy globally, thanks to the xC864 unified form factor Korean Approvals Full voice capabilities Family Concept The xC864 Unified Form Factor family includes GSM/GPRS, UMTS/HSDPA and CDMA 1xRTT air interfaces in cellular modules featuring a common 30x36.2 mm footprint with the same 80-pin board-to-board connector. This allows evelopers and integrators to easily drop in different xC864 family modules supporting any of the major cellular technologies listed above with little design and integration time and effort.
Description
The single-band 800 MHz CDMA/1xRTT CC864-K module is designed for the Korean mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It delivers download speeds of up to 153.6Kpbs, 3 UARTs, and analog voice support. The xC864 Unified Form Factor provides compatibility with its GSM/GPRS and UMTS/HSPA counterpart products. Key Benefits Design once and deploy globally, thanks to the xC864 unified form factor Korean Approvals Full voice capabilities Family Concept The xC864 Unified Form Factor family includes GSM/GPRS, UMTS/HSDPA and CDMA 1xRTT air interfaces in cellular modules featuring a common 30x36.2 mm footprint with the same 80-pin board-to-board connector. This allows evelopers and integrators to easily drop in different xC864 family modules supporting any of the major cellular technologies listed above with little design and integration time and effort.

Suppliers

Company
Product
Description
Supplier Links
Single-Band CDMA 1xRTT Wireless Module - CC864-K - Telit IoT Solutions, Inc.
Durham, NC, United States
Single-Band CDMA 1xRTT Wireless Module
CC864-K
Single-Band CDMA 1xRTT Wireless Module CC864-K
The single-band 800 MHz CDMA/1xRTT CC864-K module is designed for the Korean mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It delivers download speeds of up to 153.6Kpbs, 3 UARTs, and analog voice support. The xC864 Unified Form Factor provides compatibility with its GSM/GPRS and UMTS/HSPA counterpart products. Key Benefits Design once and deploy globally, thanks to the xC864 unified form factor Korean Approvals Full voice capabilities Family Concept The xC864 Unified Form Factor family includes GSM/GPRS, UMTS/HSDPA and CDMA 1xRTT air interfaces in cellular modules featuring a common 30x36.2 mm footprint with the same 80-pin board-to-board connector. This allows evelopers and integrators to easily drop in different xC864 family modules supporting any of the major cellular technologies listed above with little design and integration time and effort.

The single-band 800 MHz CDMA/1xRTT CC864-K module is designed for the Korean mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It delivers download speeds of up to 153.6Kpbs, 3 UARTs, and analog voice support.

The xC864 Unified Form Factor provides compatibility with its GSM/GPRS and UMTS/HSPA counterpart products.

Key Benefits

  • Design once and deploy globally, thanks to the xC864 unified form factor
  • Korean Approvals
  • Full voice capabilities

Family Concept

The xC864 Unified Form Factor family includes GSM/GPRS, UMTS/HSDPA and CDMA 1xRTT air interfaces in cellular modules featuring a common 30x36.2 mm footprint with the same 80-pin board-to-board connector. This allows evelopers and integrators to easily drop in different xC864 family modules supporting any of the major cellular technologies listed above with little design and integration time and effort.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number CC864-K
Product Name Single-Band CDMA 1xRTT Wireless Module
Device Type Modem
Technology CDMA
Interface DVI/DAC/ADC/GPIO
Features RoHS
Supply Voltage Other; 3.8 VDC
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4704-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
RF Transceiver ICs - 2312-QPG6105TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate 2000 kbps
View Details
GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details