Telit IoT Solutions, Inc. Extra-Rugged Quad-Band GSM/GPRS Wireless Module GE864-QUAD ATEX

Description
The GE864-QUAD ATEX is an extra-rugged member of the GE864 product series designed for deployment in extreme environments. The name comes from the strict European ATEX directive and indicates that the module features a high level of intrinsic safety throughout its critical components allowing integration into equipment to be used in potentially explosive atmospheres. The module boasts enhanced shock and vibration resistance and an extended temperature range. Together with low power profile this module is the ideal choice for all ATEX m2m markets, both OEM and aftermarket. Key Benefits RUN AT Commands Remotely and Event Monitor services PYTHON Script Interpreter - customers can run their Python applications directly inside the module Premium FOTA Management - Easy firmware update by transmiting only a small delta file Easy migration from previous Telit versions and short time-to-market Suitable for the most critical environments (Group II, Category 1) Enables integration into equipment used in potentially explosive atmospheres Family Concept The GE864 quad-band GSM/GPRS series of cellular modules includes a standard variant, an ATEX certified variant, an automotive variant and a GPS-equipped variant; all featuring a common 30x30 mm footprint, low profile BGA package. This allows developers and integrators to easily drop in different variants of the GE864 family with little design and integration time and effort.
Description
The GE864-QUAD ATEX is an extra-rugged member of the GE864 product series designed for deployment in extreme environments. The name comes from the strict European ATEX directive and indicates that the module features a high level of intrinsic safety throughout its critical components allowing integration into equipment to be used in potentially explosive atmospheres. The module boasts enhanced shock and vibration resistance and an extended temperature range. Together with low power profile this module is the ideal choice for all ATEX m2m markets, both OEM and aftermarket. Key Benefits RUN AT Commands Remotely and Event Monitor services PYTHON Script Interpreter - customers can run their Python applications directly inside the module Premium FOTA Management - Easy firmware update by transmiting only a small delta file Easy migration from previous Telit versions and short time-to-market Suitable for the most critical environments (Group II, Category 1) Enables integration into equipment used in potentially explosive atmospheres Family Concept The GE864 quad-band GSM/GPRS series of cellular modules includes a standard variant, an ATEX certified variant, an automotive variant and a GPS-equipped variant; all featuring a common 30x30 mm footprint, low profile BGA package. This allows developers and integrators to easily drop in different variants of the GE864 family with little design and integration time and effort.

Suppliers

Company
Product
Description
Supplier Links
Extra-Rugged Quad-Band GSM/GPRS Wireless Module - GE864-QUAD ATEX - Telit IoT Solutions, Inc.
Durham, NC, United States
Extra-Rugged Quad-Band GSM/GPRS Wireless Module
GE864-QUAD ATEX
Extra-Rugged Quad-Band GSM/GPRS Wireless Module GE864-QUAD ATEX
The GE864-QUAD ATEX is an extra-rugged member of the GE864 product series designed for deployment in extreme environments. The name comes from the strict European ATEX directive and indicates that the module features a high level of intrinsic safety throughout its critical components allowing integration into equipment to be used in potentially explosive atmospheres. The module boasts enhanced shock and vibration resistance and an extended temperature range. Together with low power profile this module is the ideal choice for all ATEX m2m markets, both OEM and aftermarket. Key Benefits RUN AT Commands Remotely and Event Monitor services PYTHON Script Interpreter - customers can run their Python applications directly inside the module Premium FOTA Management - Easy firmware update by transmiting only a small delta file Easy migration from previous Telit versions and short time-to-market Suitable for the most critical environments (Group II, Category 1) Enables integration into equipment used in potentially explosive atmospheres Family Concept The GE864 quad-band GSM/GPRS series of cellular modules includes a standard variant, an ATEX certified variant, an automotive variant and a GPS-equipped variant; all featuring a common 30x30 mm footprint, low profile BGA package. This allows developers and integrators to easily drop in different variants of the GE864 family with little design and integration time and effort.

The GE864-QUAD ATEX is an extra-rugged member of the GE864 product series designed for deployment in extreme environments. The name comes from the strict European ATEX directive and indicates that the module features a high level of intrinsic safety throughout its critical components allowing integration into equipment to be used in potentially explosive atmospheres. The module boasts enhanced shock and vibration resistance and an extended temperature range.

Together with low power profile this module is the ideal choice for all ATEX m2m markets, both OEM and aftermarket.

Key Benefits

  • RUN AT Commands Remotely and Event Monitor services
  • PYTHON Script Interpreter - customers can run their Python applications directly inside the module
  • Premium FOTA Management - Easy firmware update by transmiting only a small delta file
  • Easy migration from previous Telit versions and short time-to-market
  • Suitable for the most critical environments (Group II, Category 1)
  • Enables integration into equipment used in potentially explosive atmospheres

Family Concept

The GE864 quad-band GSM/GPRS series of cellular modules includes a standard variant, an ATEX certified variant, an automotive variant and a GPS-equipped variant; all featuring a common 30x30 mm footprint, low profile BGA package. This allows developers and integrators to easily drop in different variants of the GE864 family with little design and integration time and effort.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number GE864-QUAD ATEX
Product Name Extra-Rugged Quad-Band GSM/GPRS Wireless Module
Device Type Modem
Technology GPRS; GSM
Interface DVI/DAC/ADC/GPIO
Supply Voltage Other; 3.22 to 4.5 VDC
Operating Frequency 850 to 1900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 40097BDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - CYBL11473-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details