Telit IoT Solutions, Inc. GNSS Standalone Module JUPITER SL869 V2

Description
The Jupiter SL869 V2 is a member of the SL869 family based on the low-power Mediatek MT3333. It features easy integration and superior battery-life performance.The receiver is designed for applications not requiring TRAIM or dead reckoning support; USB or CAN connection. The SL869 V2 allows customers to design once , select and mount the JN3, SL869 or SL869 V2 depending on required features. It supports GPS, QZSS and Glonass and is ready for Galileo and Compass/Beidou. Two variants of the SL869 V2 simultaneously track GPS + Galileo and Glonass or GPS and Compass/Beidou. Position data is delivered using NMEA protocol through a standard UART. The SL869 V2 can replace the JN3 or SL869 in device designs with the observance of a few simple application rules. It supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard software engine is able to locally predict ephemeris three days in advance starting from ephemeris data broadcast by GNSS satellites, received by the module and stored in the internal Flash memory. Key Features Based on the Mediatek MT3333 core GNSS standards and bands supported: GPS L1, GL ONASS L1, Galileo E1, Beidou B1 16 x 12.2 x 2.4 mm LLC package Supply voltage range: 3 - 3.6 VDC High RF sensitivity and Jamming detection /r emoval Assisted GPS 10 Hz Navigation, SBAS, 1PPS Ports: UART Key Benefits Multi-constellation allows accurate navigation in obscuring environments such as urban canyons AGPS by means of Extended Ephemeris injection as well as Extended Ephemeris on-board generation provides for faster TTFF Compatible with the JN3 and SL869 in popular 12 x 16 mm footprint industry standard Family Concept The xL869 is Telit's GNSS Unified Form Factor family which allows customers to select among different GNSS technologies. Modules in this family are offered in a 16x12.2 mm, 24-pad, LCC package supporting GPS, Glonass, Galileo, and QZSS constellations. Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application. Your application development effort can also benefit significantly from the seamless integration between Telit's cellular and positioning modules. This bundling of cellular and positioning modules significantly reduces development complexity without adding costs. Multi-constellation positioning products applied together with our eCall/ERA-GLONASS compliant cellular modules bring you ready-to-use emergency automotive tracking solutions for the European and Russian markets. Typical applications include fleet management systems, European GPS-assisted road tolling systems, cellular base stations, in-car navigation systems, automotive telematics systems, and GPS-based personal sports training monitors.
Description
The Jupiter SL869 V2 is a member of the SL869 family based on the low-power Mediatek MT3333. It features easy integration and superior battery-life performance.The receiver is designed for applications not requiring TRAIM or dead reckoning support; USB or CAN connection. The SL869 V2 allows customers to design once , select and mount the JN3, SL869 or SL869 V2 depending on required features. It supports GPS, QZSS and Glonass and is ready for Galileo and Compass/Beidou. Two variants of the SL869 V2 simultaneously track GPS + Galileo and Glonass or GPS and Compass/Beidou. Position data is delivered using NMEA protocol through a standard UART. The SL869 V2 can replace the JN3 or SL869 in device designs with the observance of a few simple application rules. It supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard software engine is able to locally predict ephemeris three days in advance starting from ephemeris data broadcast by GNSS satellites, received by the module and stored in the internal Flash memory. Key Features Based on the Mediatek MT3333 core GNSS standards and bands supported: GPS L1, GL ONASS L1, Galileo E1, Beidou B1 16 x 12.2 x 2.4 mm LLC package Supply voltage range: 3 - 3.6 VDC High RF sensitivity and Jamming detection /r emoval Assisted GPS 10 Hz Navigation, SBAS, 1PPS Ports: UART Key Benefits Multi-constellation allows accurate navigation in obscuring environments such as urban canyons AGPS by means of Extended Ephemeris injection as well as Extended Ephemeris on-board generation provides for faster TTFF Compatible with the JN3 and SL869 in popular 12 x 16 mm footprint industry standard Family Concept The xL869 is Telit's GNSS Unified Form Factor family which allows customers to select among different GNSS technologies. Modules in this family are offered in a 16x12.2 mm, 24-pad, LCC package supporting GPS, Glonass, Galileo, and QZSS constellations. Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application. Your application development effort can also benefit significantly from the seamless integration between Telit's cellular and positioning modules. This bundling of cellular and positioning modules significantly reduces development complexity without adding costs. Multi-constellation positioning products applied together with our eCall/ERA-GLONASS compliant cellular modules bring you ready-to-use emergency automotive tracking solutions for the European and Russian markets. Typical applications include fleet management systems, European GPS-assisted road tolling systems, cellular base stations, in-car navigation systems, automotive telematics systems, and GPS-based personal sports training monitors.

Suppliers

Company
Product
Description
Supplier Links
GNSS Standalone Module - JUPITER SL869 V2 - Telit IoT Solutions, Inc.
Durham, NC, United States
GNSS Standalone Module
JUPITER SL869 V2
GNSS Standalone Module JUPITER SL869 V2
The Jupiter SL869 V2 is a member of the SL869 family based on the low-power Mediatek MT3333. It features easy integration and superior battery-life performance.The receiver is designed for applications not requiring TRAIM or dead reckoning support; USB or CAN connection. The SL869 V2 allows customers to design once , select and mount the JN3, SL869 or SL869 V2 depending on required features. It supports GPS, QZSS and Glonass and is ready for Galileo and Compass/Beidou. Two variants of the SL869 V2 simultaneously track GPS + Galileo and Glonass or GPS and Compass/Beidou. Position data is delivered using NMEA protocol through a standard UART. The SL869 V2 can replace the JN3 or SL869 in device designs with the observance of a few simple application rules. It supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard software engine is able to locally predict ephemeris three days in advance starting from ephemeris data broadcast by GNSS satellites, received by the module and stored in the internal Flash memory. Key Features Based on the Mediatek MT3333 core GNSS standards and bands supported: GPS L1, GL ONASS L1, Galileo E1, Beidou B1 16 x 12.2 x 2.4 mm LLC package Supply voltage range: 3 - 3.6 VDC High RF sensitivity and Jamming detection /r emoval Assisted GPS 10 Hz Navigation, SBAS, 1PPS Ports: UART Key Benefits Multi-constellation allows accurate navigation in obscuring environments such as urban canyons AGPS by means of Extended Ephemeris injection as well as Extended Ephemeris on-board generation provides for faster TTFF Compatible with the JN3 and SL869 in popular 12 x 16 mm footprint industry standard Family Concept The xL869 is Telit's GNSS Unified Form Factor family which allows customers to select among different GNSS technologies. Modules in this family are offered in a 16x12.2 mm, 24-pad, LCC package supporting GPS, Glonass, Galileo, and QZSS constellations. Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application. Your application development effort can also benefit significantly from the seamless integration between Telit's cellular and positioning modules. This bundling of cellular and positioning modules significantly reduces development complexity without adding costs. Multi-constellation positioning products applied together with our eCall/ERA-GLONASS compliant cellular modules bring you ready-to-use emergency automotive tracking solutions for the European and Russian markets. Typical applications include fleet management systems, European GPS-assisted road tolling systems, cellular base stations, in-car navigation systems, automotive telematics systems, and GPS-based personal sports training monitors.

The Jupiter SL869 V2 is a member of the SL869 family based on the low-power Mediatek MT3333. It features easy integration and superior battery-life performance.The receiver is designed for applications not requiring TRAIM or dead reckoning support; USB or CAN connection. The SL869 V2 allows customers to design once , select and mount the JN3, SL869 or SL869 V2 depending on required features. It supports GPS, QZSS and Glonass and is ready for Galileo and Compass/Beidou. Two variants of the SL869 V2 simultaneously track GPS + Galileo and Glonass or GPS and Compass/Beidou. Position data is delivered using NMEA protocol through a standard UART. The SL869 V2 can replace the JN3 or SL869 in device designs with the observance of a few simple application rules. It supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard software engine is able to locally predict ephemeris three days in advance starting from ephemeris data broadcast by GNSS satellites, received by the module and stored in the internal Flash memory.

Key Features

  • Based on the Mediatek MT3333 core
  • GNSS standards and bands supported: GPS L1, GL ONASS L1, Galileo E1, Beidou B1
  • 16 x 12.2 x 2.4 mm LLC package
  • Supply voltage range: 3 - 3.6 VDC
  • High RF sensitivity and Jamming detection /r emoval
  • Assisted GPS
  • 10 Hz Navigation, SBAS, 1PPS
  • Ports: UART

Key Benefits

  • Multi-constellation allows accurate navigation in obscuring environments such as urban canyons
  • AGPS by means of Extended Ephemeris injection as well as Extended Ephemeris on-board generation provides for faster TTFF
  • Compatible with the JN3 and SL869 in popular 12 x 16 mm footprint industry standard

Family Concept

The xL869 is Telit's GNSS Unified Form Factor family which allows customers to select among different GNSS technologies. Modules in this family are offered in a 16x12.2 mm, 24-pad, LCC package supporting GPS, Glonass, Galileo, and QZSS constellations.

Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application.

Your application development effort can also benefit significantly from the seamless integration between Telit's cellular and positioning modules. This bundling of cellular and positioning modules significantly reduces development complexity without adding costs. Multi-constellation positioning products applied together with our eCall/ERA-GLONASS compliant cellular modules bring you ready-to-use emergency automotive tracking solutions for the European and Russian markets.

Typical applications include fleet management systems, European GPS-assisted road tolling systems, cellular base stations, in-car navigation systems, automotive telematics systems, and GPS-based personal sports training monitors.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number JUPITER SL869 V2
Product Name GNSS Standalone Module
Device Type Modem
Technology GPS
Interface I2C
Supply Voltage Other; 3 to 3.6 VDC
Unlock Full Specs
to access all available technical data

Similar Products

nRF7001 Wi-Fi 6 Companion IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Package Type QFN
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Receivers - SI4734-C40-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details