Telit IoT Solutions, Inc. Automotive Telematics On-Board Unit ATOP 3.5G

Description
The ATOP 3.5G is the new Telit platform for automotive telematics on-board units (OBU-s). It simplifies creating applications such as road pricing and eCall by integrating all required technologies, including: 3G cellular for voice and data communication GPS/GLONASS for location Application processor running Java J9 Virtual Machine for simple portability and creation Dedicated processor for Real-Time and connection to system via CAN, USB, Ethernet, UART, ADC SmartMX smartcard CPU with Java card JCOP OS for security NFC for short range communication, e.g. for configuration or ID Backward compatibility with ATOP 2.5G Three variants of ATOP 3.5G assure global network coverage.
Description
The ATOP 3.5G is the new Telit platform for automotive telematics on-board units (OBU-s). It simplifies creating applications such as road pricing and eCall by integrating all required technologies, including: 3G cellular for voice and data communication GPS/GLONASS for location Application processor running Java J9 Virtual Machine for simple portability and creation Dedicated processor for Real-Time and connection to system via CAN, USB, Ethernet, UART, ADC SmartMX smartcard CPU with Java card JCOP OS for security NFC for short range communication, e.g. for configuration or ID Backward compatibility with ATOP 2.5G Three variants of ATOP 3.5G assure global network coverage.

Suppliers

Company
Product
Description
Supplier Links
Automotive Telematics On-Board Unit - ATOP 3.5G - Telit IoT Solutions, Inc.
Durham, NC, United States
Automotive Telematics On-Board Unit
ATOP 3.5G
Automotive Telematics On-Board Unit ATOP 3.5G
The ATOP 3.5G is the new Telit platform for automotive telematics on-board units (OBU-s). It simplifies creating applications such as road pricing and eCall by integrating all required technologies, including: 3G cellular for voice and data communication GPS/GLONASS for location Application processor running Java J9 Virtual Machine for simple portability and creation Dedicated processor for Real-Time and connection to system via CAN, USB, Ethernet, UART, ADC SmartMX smartcard CPU with Java card JCOP OS for security NFC for short range communication, e.g. for configuration or ID Backward compatibility with ATOP 2.5G Three variants of ATOP 3.5G assure global network coverage.

The ATOP 3.5G is the new Telit platform for automotive telematics on-board units (OBU-s). It simplifies creating applications such as road pricing and eCall by integrating all required technologies, including:

  • 3G cellular for voice and data communication
  • GPS/GLONASS for location
  • Application processor running Java J9 Virtual Machine for simple portability and creation
  • Dedicated processor for Real-Time and connection to system via CAN, USB, Ethernet, UART, ADC
  • SmartMX smartcard CPU with Java card JCOP OS for security
  • NFC for short range communication, e.g. for configuration or ID
  • Backward compatibility with ATOP 2.5G

Three variants of ATOP 3.5G assure global network coverage.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number ATOP 3.5G
Product Name Automotive Telematics On-Board Unit
Device Type Modem
Technology GPS; GPRS; GSM
Interface I2C; USB; CAN
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12SN6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology Bluetooth; Bluetooth, WLAN
Supply Voltage Other; 1.8V ~ 3.5V
Operating Frequency 100 to 6000 MHz
View Details
2 suppliers
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Transceiver ICs - 4823-NRF52810-QCAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers