Telit IoT Solutions, Inc. Pre-Certified LGA Module NE50-433 | NE50-868

Description
The Telit NE family is comprised of multi-band, multi-channel radio modules operating on an advanced proprietary embedded 10-hop, 10K-node low-power mesh stack that is easy to integrate and use. They operate in the 433 MHz and 868 MHz bands and feature low power standby mode, efficient wake up on radio and link budget of 123 dB (119 dB for 433 MHz EU-only) with TX Power up to 25mW. These pre-certified, LGA modules provide TTL RS232 interface, integrated digital and analog I/O. The family is pin-to-pin compatible with Telit ZE Family (ZigBee 2007 and PRO stack), LE Family (star network) and ME Family (Wireless M-Bus). Pre-certified RF modules, LGA xE Form Factor, TTL RS232 interface Excellent RX sensitivity Low power for coordinator, sleep mode for end points and routers Mesh network with hierarchical addressing, auto acquisition and auto repair capability Configurable mesh network period and sync Setup (Hayes command) over the air Maximum 10K devices, 100 children per router, up to 10 routers-deep for per mesh network Download Over The Air (DOTA) Industrial temperature range Key Benefits Ultra low-power for low data rate, large area mesh networks Wide area coverage Low power consumption and very efficient mesh structure good for battery powered applications for end points and also for routers and coordinators Family Concept The Telit portfolio of short range wireless modules is comprised of a wide range of innovative solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services. Operating in the license-free ISM frequency bands of 169, 433, 868, 915 MHz, and 2.4 GHz, they’re available in both standard air-interface protocols such as wireless M-Bus and ZigBee as well as proprietary low-power, low data rate technologies. Telit pre-certified short range modules share small dimensions, form factor, and are pin2pin compatible with one-another, which enables re-use of your design with different modules and air interface technologies as needed to meet your business and environmental requirements. Telit also offers a full set of tools to shorten and streamline your design effort.
Description
The Telit NE family is comprised of multi-band, multi-channel radio modules operating on an advanced proprietary embedded 10-hop, 10K-node low-power mesh stack that is easy to integrate and use. They operate in the 433 MHz and 868 MHz bands and feature low power standby mode, efficient wake up on radio and link budget of 123 dB (119 dB for 433 MHz EU-only) with TX Power up to 25mW. These pre-certified, LGA modules provide TTL RS232 interface, integrated digital and analog I/O. The family is pin-to-pin compatible with Telit ZE Family (ZigBee 2007 and PRO stack), LE Family (star network) and ME Family (Wireless M-Bus). Pre-certified RF modules, LGA xE Form Factor, TTL RS232 interface Excellent RX sensitivity Low power for coordinator, sleep mode for end points and routers Mesh network with hierarchical addressing, auto acquisition and auto repair capability Configurable mesh network period and sync Setup (Hayes command) over the air Maximum 10K devices, 100 children per router, up to 10 routers-deep for per mesh network Download Over The Air (DOTA) Industrial temperature range Key Benefits Ultra low-power for low data rate, large area mesh networks Wide area coverage Low power consumption and very efficient mesh structure good for battery powered applications for end points and also for routers and coordinators Family Concept The Telit portfolio of short range wireless modules is comprised of a wide range of innovative solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services. Operating in the license-free ISM frequency bands of 169, 433, 868, 915 MHz, and 2.4 GHz, they’re available in both standard air-interface protocols such as wireless M-Bus and ZigBee as well as proprietary low-power, low data rate technologies. Telit pre-certified short range modules share small dimensions, form factor, and are pin2pin compatible with one-another, which enables re-use of your design with different modules and air interface technologies as needed to meet your business and environmental requirements. Telit also offers a full set of tools to shorten and streamline your design effort.

Suppliers

Company
Product
Description
Supplier Links
Pre-Certified LGA Module - NE50-433 | NE50-868 - Telit IoT Solutions, Inc.
Durham, NC, United States
Pre-Certified LGA Module
NE50-433 | NE50-868
Pre-Certified LGA Module NE50-433 | NE50-868
The Telit NE family is comprised of multi-band, multi-channel radio modules operating on an advanced proprietary embedded 10-hop, 10K-node low-power mesh stack that is easy to integrate and use. They operate in the 433 MHz and 868 MHz bands and feature low power standby mode, efficient wake up on radio and link budget of 123 dB (119 dB for 433 MHz EU-only) with TX Power up to 25mW. These pre-certified, LGA modules provide TTL RS232 interface, integrated digital and analog I/O. The family is pin-to-pin compatible with Telit ZE Family (ZigBee 2007 and PRO stack), LE Family (star network) and ME Family (Wireless M-Bus). Pre-certified RF modules, LGA xE Form Factor, TTL RS232 interface Excellent RX sensitivity Low power for coordinator, sleep mode for end points and routers Mesh network with hierarchical addressing, auto acquisition and auto repair capability Configurable mesh network period and sync Setup (Hayes command) over the air Maximum 10K devices, 100 children per router, up to 10 routers-deep for per mesh network Download Over The Air (DOTA) Industrial temperature range Key Benefits Ultra low-power for low data rate, large area mesh networks Wide area coverage Low power consumption and very efficient mesh structure good for battery powered applications for end points and also for routers and coordinators Family Concept The Telit portfolio of short range wireless modules is comprised of a wide range of innovative solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services. Operating in the license-free ISM frequency bands of 169, 433, 868, 915 MHz, and 2.4 GHz, they’re available in both standard air-interface protocols such as wireless M-Bus and ZigBee as well as proprietary low-power, low data rate technologies. Telit pre-certified short range modules share small dimensions, form factor, and are pin2pin compatible with one-another, which enables re-use of your design with different modules and air interface technologies as needed to meet your business and environmental requirements. Telit also offers a full set of tools to shorten and streamline your design effort.

The Telit NE family is comprised of multi-band, multi-channel radio modules operating on an advanced proprietary embedded 10-hop, 10K-node low-power mesh stack that is easy to integrate and use. They operate in the 433 MHz and 868 MHz bands and feature low power standby mode, efficient wake up on radio and link budget of 123 dB (119 dB for 433 MHz EU-only) with TX Power up to 25mW.

These pre-certified, LGA modules provide TTL RS232 interface, integrated digital and analog I/O. The family is pin-to-pin compatible with Telit ZE Family (ZigBee 2007 and PRO stack), LE Family (star network) and ME Family (Wireless M-Bus).

  • Pre-certified RF modules, LGA xE Form Factor, TTL RS232 interface
  • Excellent RX sensitivity
  • Low power for coordinator, sleep mode for end points and routers
  • Mesh network with hierarchical addressing, auto acquisition and auto repair capability
  • Configurable mesh network period and sync
  • Setup (Hayes command) over the air
  • Maximum 10K devices, 100 children per router, up to 10 routers-deep for per mesh network
  • Download Over The Air (DOTA)
  • Industrial temperature range

Key Benefits

  • Ultra low-power for low data rate, large area mesh networks
  • Wide area coverage
  • Low power consumption and very efficient mesh structure good for battery powered applications for end points and also for routers and coordinators

Family Concept

The Telit portfolio of short range wireless modules is comprised of a wide range of innovative solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services.

Operating in the license-free ISM frequency bands of 169, 433, 868, 915 MHz, and 2.4 GHz, they’re available in both standard air-interface protocols such as wireless M-Bus and ZigBee as well as proprietary low-power, low data rate technologies.

Telit pre-certified short range modules share small dimensions, form factor, and are pin2pin compatible with one-another, which enables re-use of your design with different modules and air interface technologies as needed to meet your business and environmental requirements. Telit also offers a full set of tools to shorten and streamline your design effort.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number NE50-433 | NE50-868
Product Name Pre-Certified LGA Module
Device Type Modem
Technology GPRS
Interface RS232
Supply Voltage Other; 2 to 3.6 VDC
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAB-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 54125FM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Amplifiers - SE5004L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology 802.11a/n
Supply Voltage Other; 3V ~ 5.5V
Package Type 20-VFQFN Exposed Pad
View Details