Telit IoT Solutions, Inc. CDMA/EV-DO Module DE910-DUAL

Description
The DE910-DUAL is recommended for CDMA/EV-DO applications also requiring or benefiting from accurate positioning information. The DE910-DUAL is designed for applications such as mobile computing and video surveillance. It is also the ideal solution for fleet management and global asset tracking, thanks to its on-board high sensitivity GPS and GLONASS capabilities. The DE910-DUAL is pin-to-pin compatible with the xE910 family giving it maximum design and integration flexibility across different cellular technologies. Key Benefits Design once and deploy globally xE910 LGA Unified Form Factor 800/1900 MHz 1xRTT and EV-DO Rev. A support 1.8/3.1 Mbps UL/DL data rates gpsOne® and standalone GPS, as well as GLONASS Up to 10 GPIOs, 1 UART + 1 debug, 1 ADC and 1 DAC, USB 2.0 HS EV-DO upgrade path for applications based on its companion CDMA 1xRTT module, the CE910-DUAL Ideally suited for mobile data and computing devices, as well as for applications in mobile environments, telematics, personal and asset tracking Family Concept The xE910 Unified Form Factor family is comprised of pin-to-pin compatible modules in Telit's broadest range of cellular air interfaces and band combinations making it a pillar of the concept "design once and deploy globally". A one-time design and integration effort enables worldwide or regional device re-use across different data rates and wireless technologies with air interfaces in GSM/GPRS, UMTS/HSPA+, 1xRTT, EV-DO, and LTE (pre-release). The xE910 family was conceived to enable applications to be easily upgraded in a number of ways. For example: migrating from 2G to 3G or 4G; or upgrading from 2 bands to 3, 4, or more. The family fully preserves the core design of the application or device from launch to phase-out with modules packaged in a common 28.2x28.2 mm LGA footprint. It is recommended for mid to high-volume, compact sized applications.
Description
The DE910-DUAL is recommended for CDMA/EV-DO applications also requiring or benefiting from accurate positioning information. The DE910-DUAL is designed for applications such as mobile computing and video surveillance. It is also the ideal solution for fleet management and global asset tracking, thanks to its on-board high sensitivity GPS and GLONASS capabilities. The DE910-DUAL is pin-to-pin compatible with the xE910 family giving it maximum design and integration flexibility across different cellular technologies. Key Benefits Design once and deploy globally xE910 LGA Unified Form Factor 800/1900 MHz 1xRTT and EV-DO Rev. A support 1.8/3.1 Mbps UL/DL data rates gpsOne® and standalone GPS, as well as GLONASS Up to 10 GPIOs, 1 UART + 1 debug, 1 ADC and 1 DAC, USB 2.0 HS EV-DO upgrade path for applications based on its companion CDMA 1xRTT module, the CE910-DUAL Ideally suited for mobile data and computing devices, as well as for applications in mobile environments, telematics, personal and asset tracking Family Concept The xE910 Unified Form Factor family is comprised of pin-to-pin compatible modules in Telit's broadest range of cellular air interfaces and band combinations making it a pillar of the concept "design once and deploy globally". A one-time design and integration effort enables worldwide or regional device re-use across different data rates and wireless technologies with air interfaces in GSM/GPRS, UMTS/HSPA+, 1xRTT, EV-DO, and LTE (pre-release). The xE910 family was conceived to enable applications to be easily upgraded in a number of ways. For example: migrating from 2G to 3G or 4G; or upgrading from 2 bands to 3, 4, or more. The family fully preserves the core design of the application or device from launch to phase-out with modules packaged in a common 28.2x28.2 mm LGA footprint. It is recommended for mid to high-volume, compact sized applications.

Suppliers

Company
Product
Description
Supplier Links
CDMA/EV-DO Module - DE910-DUAL - Telit IoT Solutions, Inc.
Durham, NC, United States
CDMA/EV-DO Module
DE910-DUAL
CDMA/EV-DO Module DE910-DUAL
The DE910-DUAL is recommended for CDMA/EV-DO applications also requiring or benefiting from accurate positioning information. The DE910-DUAL is designed for applications such as mobile computing and video surveillance. It is also the ideal solution for fleet management and global asset tracking, thanks to its on-board high sensitivity GPS and GLONASS capabilities. The DE910-DUAL is pin-to-pin compatible with the xE910 family giving it maximum design and integration flexibility across different cellular technologies. Key Benefits Design once and deploy globally xE910 LGA Unified Form Factor 800/1900 MHz 1xRTT and EV-DO Rev. A support 1.8/3.1 Mbps UL/DL data rates gpsOne® and standalone GPS, as well as GLONASS Up to 10 GPIOs, 1 UART + 1 debug, 1 ADC and 1 DAC, USB 2.0 HS EV-DO upgrade path for applications based on its companion CDMA 1xRTT module, the CE910-DUAL Ideally suited for mobile data and computing devices, as well as for applications in mobile environments, telematics, personal and asset tracking Family Concept The xE910 Unified Form Factor family is comprised of pin-to-pin compatible modules in Telit's broadest range of cellular air interfaces and band combinations making it a pillar of the concept "design once and deploy globally". A one-time design and integration effort enables worldwide or regional device re-use across different data rates and wireless technologies with air interfaces in GSM/GPRS, UMTS/HSPA+, 1xRTT, EV-DO, and LTE (pre-release). The xE910 family was conceived to enable applications to be easily upgraded in a number of ways. For example: migrating from 2G to 3G or 4G; or upgrading from 2 bands to 3, 4, or more. The family fully preserves the core design of the application or device from launch to phase-out with modules packaged in a common 28.2x28.2 mm LGA footprint. It is recommended for mid to high-volume, compact sized applications.

The DE910-DUAL is recommended for CDMA/EV-DO applications also requiring or benefiting from accurate positioning information. The DE910-DUAL is designed for applications such as mobile computing and video surveillance. It is also the ideal solution for fleet management and global asset tracking, thanks to its on-board high sensitivity GPS and GLONASS capabilities.

The DE910-DUAL is pin-to-pin compatible with the xE910 family giving it maximum design and integration flexibility across different cellular technologies.

Key Benefits

  • Design once and deploy globally
  • xE910 LGA Unified Form Factor
  • 800/1900 MHz 1xRTT and EV-DO Rev. A support
  • 1.8/3.1 Mbps UL/DL data rates
  • gpsOne® and standalone GPS, as well as GLONASS
  • Up to 10 GPIOs, 1 UART + 1 debug, 1 ADC and 1 DAC, USB 2.0 HS
  • EV-DO upgrade path for applications based on its companion CDMA 1xRTT module, the CE910-DUAL
  • Ideally suited for mobile data and computing devices, as well as for applications in mobile environments, telematics, personal and asset tracking

Family Concept

The xE910 Unified Form Factor family is comprised of pin-to-pin compatible modules in Telit's broadest range of cellular air interfaces and band combinations making it a pillar of the concept "design once and deploy globally".

A one-time design and integration effort enables worldwide or regional device re-use across different data rates and wireless technologies with air interfaces in GSM/GPRS, UMTS/HSPA+, 1xRTT, EV-DO, and LTE (pre-release).

The xE910 family was conceived to enable applications to be easily upgraded in a number of ways. For example: migrating from 2G to 3G or 4G; or upgrading from 2 bands to 3, 4, or more. The family fully preserves the core design of the application or device from launch to phase-out with modules packaged in a common 28.2x28.2 mm LGA footprint. It is recommended for mid to high-volume, compact sized applications.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number DE910-DUAL
Product Name CDMA/EV-DO Module
Device Type Modem
Technology CDMA
Interface DVI/DAC/ADC/GPIO
Features RoHS
Supply Voltage Other; 3.8 VDC
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI32282-A-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
Pins 56 #
View Details