Telit IoT Solutions, Inc. GNSS Standalone Module JUPITER SL869

Description
The SL869 offers the best multi-constellation coverage solution in the same form factor and pin-out as the Jupiter JN3 family. It can therefore function as a top-level, drop-in replacement at a reduced integration cost. The SL869 can replace JN3 in all LCC bundled cellular plus positioning solutions when multi-constellation navigation is required. Dead Reckoning and TRAIM support can additionally provide you with integrated, cost effective solutions for navigation/tracking and timing applications. The Jupiter SL869 also offers seamless integration with Telit cellular modules. Key Benefits Multi-constellation allows accurate navigation in hash environments such as urban canyon The SL869 supports AGPS by means of Extended Ephemeris injection as well as Extended Ephemeris on-board generation for fastest TTFF Dead Reckoning support allows easy integration with MEMS using I2C and CAN bus Compatible with JN3 and popular 12x16mm footprint industry standard Family Concept The xL869 is Telit's GNSS Unified Form Factor family which allows customers to select among different GNSS technologies. Modules in this family are offered in a 16x12.2 mm, 24-pad, LCC package supporting GPS, Glonass, Galileo, and QZSS constellations. Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application. Your application development effort can also benefit significantly from the seamless integration between Telit's cellular and positioning modules. This bundling of cellular and positioning modules significantly reduces development complexity without adding costs. Multi-constellation positioning products applied together with our eCall/ERA-GLONASS compliant cellular modules bring you ready-to-use emergency automotive tracking solutions for the European and Russian markets. Typical applications include fleet management systems, European GPS-assisted road tolling systems, cellular base stations, in-car navigation systems, automotive telematics systems, and GPS-based personal sports training monitors.
Description
The SL869 offers the best multi-constellation coverage solution in the same form factor and pin-out as the Jupiter JN3 family. It can therefore function as a top-level, drop-in replacement at a reduced integration cost. The SL869 can replace JN3 in all LCC bundled cellular plus positioning solutions when multi-constellation navigation is required. Dead Reckoning and TRAIM support can additionally provide you with integrated, cost effective solutions for navigation/tracking and timing applications. The Jupiter SL869 also offers seamless integration with Telit cellular modules. Key Benefits Multi-constellation allows accurate navigation in hash environments such as urban canyon The SL869 supports AGPS by means of Extended Ephemeris injection as well as Extended Ephemeris on-board generation for fastest TTFF Dead Reckoning support allows easy integration with MEMS using I2C and CAN bus Compatible with JN3 and popular 12x16mm footprint industry standard Family Concept The xL869 is Telit's GNSS Unified Form Factor family which allows customers to select among different GNSS technologies. Modules in this family are offered in a 16x12.2 mm, 24-pad, LCC package supporting GPS, Glonass, Galileo, and QZSS constellations. Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application. Your application development effort can also benefit significantly from the seamless integration between Telit's cellular and positioning modules. This bundling of cellular and positioning modules significantly reduces development complexity without adding costs. Multi-constellation positioning products applied together with our eCall/ERA-GLONASS compliant cellular modules bring you ready-to-use emergency automotive tracking solutions for the European and Russian markets. Typical applications include fleet management systems, European GPS-assisted road tolling systems, cellular base stations, in-car navigation systems, automotive telematics systems, and GPS-based personal sports training monitors.

Suppliers

Company
Product
Description
Supplier Links
GNSS Standalone Module - JUPITER SL869 - Telit IoT Solutions, Inc.
Durham, NC, United States
GNSS Standalone Module
JUPITER SL869
GNSS Standalone Module JUPITER SL869
The SL869 offers the best multi-constellation coverage solution in the same form factor and pin-out as the Jupiter JN3 family. It can therefore function as a top-level, drop-in replacement at a reduced integration cost. The SL869 can replace JN3 in all LCC bundled cellular plus positioning solutions when multi-constellation navigation is required. Dead Reckoning and TRAIM support can additionally provide you with integrated, cost effective solutions for navigation/tracking and timing applications. The Jupiter SL869 also offers seamless integration with Telit cellular modules. Key Benefits Multi-constellation allows accurate navigation in hash environments such as urban canyon The SL869 supports AGPS by means of Extended Ephemeris injection as well as Extended Ephemeris on-board generation for fastest TTFF Dead Reckoning support allows easy integration with MEMS using I2C and CAN bus Compatible with JN3 and popular 12x16mm footprint industry standard Family Concept The xL869 is Telit's GNSS Unified Form Factor family which allows customers to select among different GNSS technologies. Modules in this family are offered in a 16x12.2 mm, 24-pad, LCC package supporting GPS, Glonass, Galileo, and QZSS constellations. Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application. Your application development effort can also benefit significantly from the seamless integration between Telit's cellular and positioning modules. This bundling of cellular and positioning modules significantly reduces development complexity without adding costs. Multi-constellation positioning products applied together with our eCall/ERA-GLONASS compliant cellular modules bring you ready-to-use emergency automotive tracking solutions for the European and Russian markets. Typical applications include fleet management systems, European GPS-assisted road tolling systems, cellular base stations, in-car navigation systems, automotive telematics systems, and GPS-based personal sports training monitors.

The SL869 offers the best multi-constellation coverage solution in the same form factor and pin-out as the Jupiter JN3 family. It can therefore function as a top-level, drop-in replacement at a reduced integration cost. The SL869 can replace JN3 in all LCC bundled cellular plus positioning solutions when multi-constellation navigation is required.

Dead Reckoning and TRAIM support can additionally provide you with integrated, cost effective solutions for navigation/tracking and timing applications. The Jupiter SL869 also offers seamless integration with Telit cellular modules.

Key Benefits

  • Multi-constellation allows accurate navigation in hash environments such as urban canyon
  • The SL869 supports AGPS by means of Extended Ephemeris injection as well as Extended Ephemeris on-board generation for fastest TTFF
  • Dead Reckoning support allows easy integration with MEMS using I2C and CAN bus
  • Compatible with JN3 and popular 12x16mm footprint industry standard

Family Concept

The xL869 is Telit's GNSS Unified Form Factor family which allows customers to select among different GNSS technologies. Modules in this family are offered in a 16x12.2 mm, 24-pad, LCC package supporting GPS, Glonass, Galileo, and QZSS constellations.

Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application.

Your application development effort can also benefit significantly from the seamless integration between Telit's cellular and positioning modules. This bundling of cellular and positioning modules significantly reduces development complexity without adding costs. Multi-constellation positioning products applied together with our eCall/ERA-GLONASS compliant cellular modules bring you ready-to-use emergency automotive tracking solutions for the European and Russian markets.

Typical applications include fleet management systems, European GPS-assisted road tolling systems, cellular base stations, in-car navigation systems, automotive telematics systems, and GPS-based personal sports training monitors.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number JUPITER SL869
Product Name GNSS Standalone Module
Device Type Modem
Technology GPS
Interface I2C; USB; CAN
Supply Voltage Other; 3 to 3.6 VDC
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9160-SIAA-B1A-RTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Modems - ICs and Modules - SI2435-D-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
Integrated Circuits (ICs) - Receivers & Transceivers - 74LVC4245ADB - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
View Details