Telit IoT Solutions, Inc. GSM GPRS & GNSS Combination Module GE910-GNSS

Description
The GE910-GNSS is a competitively priced GSM | GPRS & GNSS combined solution that supports both GPS and GLONASS location. The GE910 Series is designed to be fully compatible with Telit’s HSPA and EV-DO products, also member of the compact, and connector-less xE910 unified form factor family. This allows you to design your application once and take advantage of global coverage by replacing the module with an UMTS, HSPA+, 1xRTT, EV-DO, or LTE alternate for your next market or for higher data rates. The LGA (Land-Grid Array) package enables an ultra-low profile, integrated solution while at the same time providing enhanced mechanical resistance to shock. An on-board ARM11 processor lets you deploy even the most demanding applications with high processing power requirements. The dual constellation GPS and GLONASS capability significantly boosts the satellite receiver’s overall performance enabling new location aware applications in segments such as OEM automotive, fleet management, PDA’s, mobile computing, livestock tracking. The GE910 is Telit first GSM | GPRS series of cellular modules to provide USB 2.0 Full Speed interface. Furthermore, the GE910 makes it possible to run the customer’s applications inside the module using Python Script Interpreter, thus making it one of the smallest, complete platforms for m2m solutions. The GE910 supports embedded SIM chip as a mounting option, making it the ideal solution for durable and rugged designs, and reducing BOM cost and size on the customer’s application. The m2mAIR SIM chip provides an all-in-one connectivity solution. Key Benefits Design once and deploy globally, thanks to the xE910 unified form factor Ideal platform for medium-to-high-volum e m2m applications, as well as location based application thanks to its on-board GNSS capabilities (GE910-GNSS) Superior performance processor suitable for applications requiring high computing capacity Family Concept Design once and deploy globally, thanks to the xE910 unified form factor Ideal platform for medium-to-high-volum e m2m applications, as well as location based application thanks to its on-board GNSS capabilities (GE910-GNSS) Superior performance processor suitable for applications requiring high computing capacity
Description
The GE910-GNSS is a competitively priced GSM | GPRS & GNSS combined solution that supports both GPS and GLONASS location. The GE910 Series is designed to be fully compatible with Telit’s HSPA and EV-DO products, also member of the compact, and connector-less xE910 unified form factor family. This allows you to design your application once and take advantage of global coverage by replacing the module with an UMTS, HSPA+, 1xRTT, EV-DO, or LTE alternate for your next market or for higher data rates. The LGA (Land-Grid Array) package enables an ultra-low profile, integrated solution while at the same time providing enhanced mechanical resistance to shock. An on-board ARM11 processor lets you deploy even the most demanding applications with high processing power requirements. The dual constellation GPS and GLONASS capability significantly boosts the satellite receiver’s overall performance enabling new location aware applications in segments such as OEM automotive, fleet management, PDA’s, mobile computing, livestock tracking. The GE910 is Telit first GSM | GPRS series of cellular modules to provide USB 2.0 Full Speed interface. Furthermore, the GE910 makes it possible to run the customer’s applications inside the module using Python Script Interpreter, thus making it one of the smallest, complete platforms for m2m solutions. The GE910 supports embedded SIM chip as a mounting option, making it the ideal solution for durable and rugged designs, and reducing BOM cost and size on the customer’s application. The m2mAIR SIM chip provides an all-in-one connectivity solution. Key Benefits Design once and deploy globally, thanks to the xE910 unified form factor Ideal platform for medium-to-high-volum e m2m applications, as well as location based application thanks to its on-board GNSS capabilities (GE910-GNSS) Superior performance processor suitable for applications requiring high computing capacity Family Concept Design once and deploy globally, thanks to the xE910 unified form factor Ideal platform for medium-to-high-volum e m2m applications, as well as location based application thanks to its on-board GNSS capabilities (GE910-GNSS) Superior performance processor suitable for applications requiring high computing capacity

Suppliers

Company
Product
Description
Supplier Links
GSM GPRS & GNSS Combination Module - GE910-GNSS - Telit IoT Solutions, Inc.
Durham, NC, United States
GSM GPRS & GNSS Combination Module
GE910-GNSS
GSM GPRS & GNSS Combination Module GE910-GNSS
The GE910-GNSS is a competitively priced GSM | GPRS & GNSS combined solution that supports both GPS and GLONASS location. The GE910 Series is designed to be fully compatible with Telit’s HSPA and EV-DO products, also member of the compact, and connector-less xE910 unified form factor family. This allows you to design your application once and take advantage of global coverage by replacing the module with an UMTS, HSPA+, 1xRTT, EV-DO, or LTE alternate for your next market or for higher data rates. The LGA (Land-Grid Array) package enables an ultra-low profile, integrated solution while at the same time providing enhanced mechanical resistance to shock. An on-board ARM11 processor lets you deploy even the most demanding applications with high processing power requirements. The dual constellation GPS and GLONASS capability significantly boosts the satellite receiver’s overall performance enabling new location aware applications in segments such as OEM automotive, fleet management, PDA’s, mobile computing, livestock tracking. The GE910 is Telit first GSM | GPRS series of cellular modules to provide USB 2.0 Full Speed interface. Furthermore, the GE910 makes it possible to run the customer’s applications inside the module using Python Script Interpreter, thus making it one of the smallest, complete platforms for m2m solutions. The GE910 supports embedded SIM chip as a mounting option, making it the ideal solution for durable and rugged designs, and reducing BOM cost and size on the customer’s application. The m2mAIR SIM chip provides an all-in-one connectivity solution. Key Benefits Design once and deploy globally, thanks to the xE910 unified form factor Ideal platform for medium-to-high-volum e m2m applications, as well as location based application thanks to its on-board GNSS capabilities (GE910-GNSS) Superior performance processor suitable for applications requiring high computing capacity Family Concept Design once and deploy globally, thanks to the xE910 unified form factor Ideal platform for medium-to-high-volum e m2m applications, as well as location based application thanks to its on-board GNSS capabilities (GE910-GNSS) Superior performance processor suitable for applications requiring high computing capacity

The GE910-GNSS is a competitively priced GSM | GPRS & GNSS combined solution that supports both GPS and GLONASS location. The GE910 Series is designed to be fully compatible with Telit’s HSPA and EV-DO products, also member of the compact, and connector-less xE910 unified form factor family. This allows you to design your application once and take advantage of global coverage by replacing the module with an UMTS, HSPA+, 1xRTT, EV-DO, or LTE alternate for your next market or for higher data rates. The LGA (Land-Grid Array) package enables an ultra-low profile, integrated solution while at the same time providing enhanced mechanical resistance to shock. An on-board ARM11 processor lets you deploy even the most demanding applications with high processing power requirements.

The dual constellation GPS and GLONASS capability significantly boosts the satellite receiver’s overall performance enabling new location aware applications in segments such as OEM automotive, fleet management, PDA’s, mobile computing, livestock tracking. The GE910 is Telit first GSM | GPRS series of cellular modules to provide USB 2.0 Full Speed interface. Furthermore, the GE910 makes it possible to run the customer’s applications inside the module using Python Script Interpreter, thus making it one of the smallest, complete platforms for m2m solutions. The GE910 supports embedded SIM chip as a mounting option, making it the ideal solution for durable and rugged designs, and reducing BOM cost and size on the customer’s application. The m2mAIR SIM chip provides an all-in-one connectivity solution.

Key Benefits

  • Design once and deploy globally, thanks to the xE910 unified form factor
  • Ideal platform for medium-to-high-volume m2m applications, as well as location based application thanks to its on-board GNSS capabilities (GE910-GNSS)
  • Superior performance processor suitable for applications requiring high computing capacity

Family Concept

  • Design once and deploy globally, thanks to the xE910 unified form factor
  • Ideal platform for medium-to-high-volume m2m applications, as well as location based application thanks to its on-board GNSS capabilities (GE910-GNSS)
  • Superior performance processor suitable for applications requiring high computing capacity
Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number GE910-GNSS
Product Name GSM GPRS & GNSS Combination Module
Device Type Modem
Technology GPS
Interface I2C; USB
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Telecom - SI32192-A-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 4823-NRF52810-QFAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details