Telit IoT Solutions, Inc. GPS Module JUPITER JF2

Description
The JF2 offers developers and integrators the smallest, completely integrated GNSS solution for positioning applications based on a 1.8V supply. It is fully interoperable with Telit cellular modules for a ready-to-use solution bundle with no additional integration effort or cost. The JF2 can be managed by an external microcontroller or by any of the Telit cellular modules. Key Benefits Supports AGPS using Extended Ephemeris injection as well as Extended Ephemeris on-board generation for fastest TTFF Easy integration in cellular/GNSS bundle solutions with Telit cellular modules GPS solution with embedded Flash: high performance, always up-to-date and lowest BOM cost and footprint Family Concept Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application.
Description
The JF2 offers developers and integrators the smallest, completely integrated GNSS solution for positioning applications based on a 1.8V supply. It is fully interoperable with Telit cellular modules for a ready-to-use solution bundle with no additional integration effort or cost. The JF2 can be managed by an external microcontroller or by any of the Telit cellular modules. Key Benefits Supports AGPS using Extended Ephemeris injection as well as Extended Ephemeris on-board generation for fastest TTFF Easy integration in cellular/GNSS bundle solutions with Telit cellular modules GPS solution with embedded Flash: high performance, always up-to-date and lowest BOM cost and footprint Family Concept Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application.

Suppliers

Company
Product
Description
Supplier Links
GPS Module - JUPITER JF2 - Telit IoT Solutions, Inc.
Durham, NC, United States
GPS Module
JUPITER JF2
GPS Module JUPITER JF2
The JF2 offers developers and integrators the smallest, completely integrated GNSS solution for positioning applications based on a 1.8V supply. It is fully interoperable with Telit cellular modules for a ready-to-use solution bundle with no additional integration effort or cost. The JF2 can be managed by an external microcontroller or by any of the Telit cellular modules. Key Benefits Supports AGPS using Extended Ephemeris injection as well as Extended Ephemeris on-board generation for fastest TTFF Easy integration in cellular/GNSS bundle solutions with Telit cellular modules GPS solution with embedded Flash: high performance, always up-to-date and lowest BOM cost and footprint Family Concept Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application.

The JF2 offers developers and integrators the smallest, completely integrated GNSS solution for positioning applications based on a 1.8V supply. It is fully interoperable with Telit cellular modules for a ready-to-use solution bundle with no additional integration effort or cost. The JF2 can be managed by an external microcontroller or by any of the Telit cellular modules.

Key Benefits

  • Supports AGPS using Extended Ephemeris injection as well as Extended Ephemeris on-board generation for fastest TTFF
  • Easy integration in cellular/GNSS bundle solutions with Telit cellular modules
  • GPS solution with embedded Flash: high performance, always up-to-date and lowest BOM cost and footprint

Family Concept

Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number JUPITER JF2
Product Name GPS Module
Device Type Modem
Technology GPS
Interface I2C
Supply Voltage Other; 1.75 to 1.9 VDC
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
BT+BLE Bridge - AS-XBEE-BLE-INT-00 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details
RF Transceiver ICs - 448-CYBL10562-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details