Telit IoT Solutions, Inc. Industrial Quad-Band GSM/GPRS Wireless Module GC864-QUAD V2

Description
The Quad-band 850/900/1800/1900 MHz GSM/GPRS GC864-QUAD V2 is designed for industrial applications requiring a compact footprint and board-to-board connector. The xC864 family provides pin-to-pin compatibility with its UMTS/CDMA counterpart products. This module allows a SIM holder to be mounted on the bottom side of its PCB. This option reduces the integration effort. Key Benefits Design once and deploy globally, thanks to the xC864 unified form factor PYTHON Script Interpreter - customers can run their Python applications directly inside the module RUN AT Commands Remotely and Event Monitor services SIM Access Profile Premium FOTA Management - Easy firmware update by transmitting only a small delta file Family Concept The xC864 Unified Form Factor family includes GSM/GPRS, UMTS/HSDPA and CDMA 1xRTT air interfaces in cellular modules featuring a common 30x36.2 mm footprint with the same 80-pin board-to-board connector. This allows developers and integrators to easily drop in different xC864 family modules supporting any of the major cellular technologies listed above with little design and integration time and effort.
Description
The Quad-band 850/900/1800/1900 MHz GSM/GPRS GC864-QUAD V2 is designed for industrial applications requiring a compact footprint and board-to-board connector. The xC864 family provides pin-to-pin compatibility with its UMTS/CDMA counterpart products. This module allows a SIM holder to be mounted on the bottom side of its PCB. This option reduces the integration effort. Key Benefits Design once and deploy globally, thanks to the xC864 unified form factor PYTHON Script Interpreter - customers can run their Python applications directly inside the module RUN AT Commands Remotely and Event Monitor services SIM Access Profile Premium FOTA Management - Easy firmware update by transmitting only a small delta file Family Concept The xC864 Unified Form Factor family includes GSM/GPRS, UMTS/HSDPA and CDMA 1xRTT air interfaces in cellular modules featuring a common 30x36.2 mm footprint with the same 80-pin board-to-board connector. This allows developers and integrators to easily drop in different xC864 family modules supporting any of the major cellular technologies listed above with little design and integration time and effort.

Suppliers

Company
Product
Description
Supplier Links
Industrial Quad-Band GSM/GPRS Wireless Module - GC864-QUAD V2 - Telit IoT Solutions, Inc.
Durham, NC, United States
Industrial Quad-Band GSM/GPRS Wireless Module
GC864-QUAD V2
Industrial Quad-Band GSM/GPRS Wireless Module GC864-QUAD V2
The Quad-band 850/900/1800/1900 MHz GSM/GPRS GC864-QUAD V2 is designed for industrial applications requiring a compact footprint and board-to-board connector. The xC864 family provides pin-to-pin compatibility with its UMTS/CDMA counterpart products. This module allows a SIM holder to be mounted on the bottom side of its PCB. This option reduces the integration effort. Key Benefits Design once and deploy globally, thanks to the xC864 unified form factor PYTHON Script Interpreter - customers can run their Python applications directly inside the module RUN AT Commands Remotely and Event Monitor services SIM Access Profile Premium FOTA Management - Easy firmware update by transmitting only a small delta file Family Concept The xC864 Unified Form Factor family includes GSM/GPRS, UMTS/HSDPA and CDMA 1xRTT air interfaces in cellular modules featuring a common 30x36.2 mm footprint with the same 80-pin board-to-board connector. This allows developers and integrators to easily drop in different xC864 family modules supporting any of the major cellular technologies listed above with little design and integration time and effort.

The Quad-band 850/900/1800/1900 MHz GSM/GPRS GC864-QUAD V2 is designed for industrial applications requiring a compact footprint and board-to-board connector. The xC864 family provides pin-to-pin compatibility with its UMTS/CDMA counterpart products. This module allows a SIM holder to be mounted on the bottom side of its PCB. This option reduces the integration effort.

Key Benefits

  • Design once and deploy globally, thanks to the xC864 unified form factor
  • PYTHON Script Interpreter - customers can run their Python applications directly inside the module
  • RUN AT Commands Remotely and Event Monitor services
  • SIM Access Profile
  • Premium FOTA Management - Easy firmware update by transmitting only a small delta file

Family Concept

The xC864 Unified Form Factor family includes GSM/GPRS, UMTS/HSDPA and CDMA 1xRTT air interfaces in cellular modules featuring a common 30x36.2 mm footprint with the same 80-pin board-to-board connector. This allows developers and integrators to easily drop in different xC864 family modules supporting any of the major cellular technologies listed above with little design and integration time and effort.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number GC864-QUAD V2
Product Name Industrial Quad-Band GSM/GPRS Wireless Module
Device Type Modem
Technology GPRS; GSM
Interface DVI/DAC/ADC/GPIO
Supply Voltage Other; 3.8 VDC
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-CIAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
Modems - ICs and Modules - SI2457-C-GT-ND - DigiKey
Specs
Data Rate 56 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details