Telit IoT Solutions, Inc. Licence-Free RF Module LE70-868

Description
The Telit LE70-868 operates in the 868 MHz ISM license free frequency bands with Tx power up to ½ W. It is ideally suited for replacing communication over cables such as RS485 links (Profibus, Modbus) and half-duplex RS232 links (transparent mode),with wireless technology for use in one or two-way data links for up to 10Km in range. LE modules organize in a "Star Network" topology over a Telit proprietary protocol. They can also be used to create communications networks in a star topology and for long-chain communication with the new smart repeater function. Pre-certified RF modules, LGA xE Form Factor, TTL RS232 interface Excellent RX sensitivity Hayes mode or ‘AT’ mode for configuration Listen Before Talk (LBT) for collision avoidance Cyclic wake up: wakes up periodically and listens to the radio link AES128 data encryption available Repeater mode (bridge function) Download Over The Air (DOTA) Industrial temperature range Key Benefits xE Form Factor Extra-wide area coverage (10Km range) LE70-868 is compatible over the air with LE50-868 in G3 868MHz sub band Family Concept The Telit LE family comprises multi-band, multi-channel radio modules operating on an advanced proprietary embedded stack that is easy to integrate and use in point-to-point or star network topologies. They operate in the 868 MHz bands and feature low power standby mode, efficient wake up on radio and link budget of 142 dB. These certified, LGA modules provide TTL RS232 interface, integrated digital and analog I/O. The family is pin-to-pin compatible with Telit ZE Family (ZigBee PRO stack), NE Family (Mesh low power) and ME Family (Wireless M-Bus).
Description
The Telit LE70-868 operates in the 868 MHz ISM license free frequency bands with Tx power up to ½ W. It is ideally suited for replacing communication over cables such as RS485 links (Profibus, Modbus) and half-duplex RS232 links (transparent mode),with wireless technology for use in one or two-way data links for up to 10Km in range. LE modules organize in a "Star Network" topology over a Telit proprietary protocol. They can also be used to create communications networks in a star topology and for long-chain communication with the new smart repeater function. Pre-certified RF modules, LGA xE Form Factor, TTL RS232 interface Excellent RX sensitivity Hayes mode or ‘AT’ mode for configuration Listen Before Talk (LBT) for collision avoidance Cyclic wake up: wakes up periodically and listens to the radio link AES128 data encryption available Repeater mode (bridge function) Download Over The Air (DOTA) Industrial temperature range Key Benefits xE Form Factor Extra-wide area coverage (10Km range) LE70-868 is compatible over the air with LE50-868 in G3 868MHz sub band Family Concept The Telit LE family comprises multi-band, multi-channel radio modules operating on an advanced proprietary embedded stack that is easy to integrate and use in point-to-point or star network topologies. They operate in the 868 MHz bands and feature low power standby mode, efficient wake up on radio and link budget of 142 dB. These certified, LGA modules provide TTL RS232 interface, integrated digital and analog I/O. The family is pin-to-pin compatible with Telit ZE Family (ZigBee PRO stack), NE Family (Mesh low power) and ME Family (Wireless M-Bus).

Suppliers

Company
Product
Description
Supplier Links
Licence-Free RF Module - LE70-868 - Telit IoT Solutions, Inc.
Durham, NC, United States
Licence-Free RF Module
LE70-868
Licence-Free RF Module LE70-868
The Telit LE70-868 operates in the 868 MHz ISM license free frequency bands with Tx power up to ½ W. It is ideally suited for replacing communication over cables such as RS485 links (Profibus, Modbus) and half-duplex RS232 links (transparent mode),with wireless technology for use in one or two-way data links for up to 10Km in range. LE modules organize in a "Star Network" topology over a Telit proprietary protocol. They can also be used to create communications networks in a star topology and for long-chain communication with the new smart repeater function. Pre-certified RF modules, LGA xE Form Factor, TTL RS232 interface Excellent RX sensitivity Hayes mode or ‘AT’ mode for configuration Listen Before Talk (LBT) for collision avoidance Cyclic wake up: wakes up periodically and listens to the radio link AES128 data encryption available Repeater mode (bridge function) Download Over The Air (DOTA) Industrial temperature range Key Benefits xE Form Factor Extra-wide area coverage (10Km range) LE70-868 is compatible over the air with LE50-868 in G3 868MHz sub band Family Concept The Telit LE family comprises multi-band, multi-channel radio modules operating on an advanced proprietary embedded stack that is easy to integrate and use in point-to-point or star network topologies. They operate in the 868 MHz bands and feature low power standby mode, efficient wake up on radio and link budget of 142 dB. These certified, LGA modules provide TTL RS232 interface, integrated digital and analog I/O. The family is pin-to-pin compatible with Telit ZE Family (ZigBee PRO stack), NE Family (Mesh low power) and ME Family (Wireless M-Bus).

The Telit LE70-868 operates in the 868 MHz ISM license free frequency bands with Tx power up to ½ W. It is ideally suited for replacing communication over cables such as RS485 links (Profibus, Modbus) and half-duplex RS232 links (transparent mode),with wireless technology for use in one or two-way data links for up to 10Km in range.

LE modules organize in a "Star Network" topology over a Telit proprietary protocol. They can also be used to create communications networks in a star topology and for long-chain communication with the new smart repeater function. Pre-certified RF modules, LGA xE Form Factor, TTL RS232 interface

  • Excellent RX sensitivity
  • Hayes mode or ‘AT’ mode for configuration
  • Listen Before Talk (LBT) for collision avoidance
  • Cyclic wake up: wakes up periodically and listens to the radio link
  • AES128 data encryption available
  • Repeater mode (bridge function)
  • Download Over The Air (DOTA)
  • Industrial temperature range

Key Benefits

  • xE Form Factor
  • Extra-wide area coverage (10Km range)
  • LE70-868 is compatible over the air with LE50-868 in G3 868MHz sub band

Family Concept

The Telit LE family comprises multi-band, multi-channel radio modules operating on an advanced proprietary embedded stack that is easy to integrate and use in point-to-point or star network topologies.

They operate in the 868 MHz bands and feature low power standby mode, efficient wake up on radio and link budget of 142 dB.

These certified, LGA modules provide TTL RS232 interface, integrated digital and analog I/O. The family is pin-to-pin compatible with Telit ZE Family (ZigBee PRO stack), NE Family (Mesh low power) and ME Family (Wireless M-Bus).

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number LE70-868
Product Name Licence-Free RF Module
Device Type Modem
Technology GPRS
Interface RS232
Supply Voltage Other; 2 to 3.6 VDC
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24AP2-1CHQ32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details