Telit IoT Solutions, Inc. High Performance Position Reporting and Navigation Solution JUPITER SE868 V3

Description
The SE868 V3 is a positioning system that combines GPS, GLONASS, Beidou, Galileo, and SBAS to provide a high performance position reporting and navigation solution. The SE868 V3 can navigate to -162 dBm and track to -166 dBm, providing improved performance in harsh environments. The SE868 V3 is pin-to-pin compatible with the former SE868 V2 as well as the JF2. SE868 V3 it can track GPS and GLONASS and GLONASS or Beidou constellations simultaneously and it is Galileo ready, thereby providing the host device with high-value benefits from multi-constellation navigation. The SE868 V3 is encased in an 11 x 11 mm QFN package with a powerful baseband processor, SQI Flash memory and integrated LNA. Its ultra-sensitive RF front-end enables multi-GNSS indoor fix and hi-quality navigation in challenging outdoor scenarios such as dense urban areas.The Jupiter SE868 V3 provides high-quality navigation over a serial interface, according to the NMEA protocol standard or via OSP binary protocol. Its low power processing core delivers optimized multi-constellation tracking plus advanced power management.The Jupiter SE868V3 supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard softwareengine is able to locally predict short term ephemeris starting from ephemeris data broadcast by GNSS satellites received by the module and stored in the internal Flash memory. Key Benefits Pin to pin compatible with JF2 and SE868 V2 Full GNSS compliance: GPS, Glonass, Galileo and Beidou L ow power processing core delivers current optimized multi-constellation tracking Ultra-sensitive -166 dBm (tracking) RF front-end LNA allows use of passive antennas Supports ephemeris file injection (A-GPS) Satellite Based Augmentation System (SBAS) compliant CSR SiRFstarV™ based Family Concept Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the wellknown GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe’s Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application.
Description
The SE868 V3 is a positioning system that combines GPS, GLONASS, Beidou, Galileo, and SBAS to provide a high performance position reporting and navigation solution. The SE868 V3 can navigate to -162 dBm and track to -166 dBm, providing improved performance in harsh environments. The SE868 V3 is pin-to-pin compatible with the former SE868 V2 as well as the JF2. SE868 V3 it can track GPS and GLONASS and GLONASS or Beidou constellations simultaneously and it is Galileo ready, thereby providing the host device with high-value benefits from multi-constellation navigation. The SE868 V3 is encased in an 11 x 11 mm QFN package with a powerful baseband processor, SQI Flash memory and integrated LNA. Its ultra-sensitive RF front-end enables multi-GNSS indoor fix and hi-quality navigation in challenging outdoor scenarios such as dense urban areas.The Jupiter SE868 V3 provides high-quality navigation over a serial interface, according to the NMEA protocol standard or via OSP binary protocol. Its low power processing core delivers optimized multi-constellation tracking plus advanced power management.The Jupiter SE868V3 supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard softwareengine is able to locally predict short term ephemeris starting from ephemeris data broadcast by GNSS satellites received by the module and stored in the internal Flash memory. Key Benefits Pin to pin compatible with JF2 and SE868 V2 Full GNSS compliance: GPS, Glonass, Galileo and Beidou L ow power processing core delivers current optimized multi-constellation tracking Ultra-sensitive -166 dBm (tracking) RF front-end LNA allows use of passive antennas Supports ephemeris file injection (A-GPS) Satellite Based Augmentation System (SBAS) compliant CSR SiRFstarV™ based Family Concept Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the wellknown GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe’s Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application.

Suppliers

Company
Product
Description
Supplier Links
High Performance Position Reporting and Navigation Solution - JUPITER SE868 V3 - Telit IoT Solutions, Inc.
Durham, NC, United States
High Performance Position Reporting and Navigation Solution
JUPITER SE868 V3
High Performance Position Reporting and Navigation Solution JUPITER SE868 V3
The SE868 V3 is a positioning system that combines GPS, GLONASS, Beidou, Galileo, and SBAS to provide a high performance position reporting and navigation solution. The SE868 V3 can navigate to -162 dBm and track to -166 dBm, providing improved performance in harsh environments. The SE868 V3 is pin-to-pin compatible with the former SE868 V2 as well as the JF2. SE868 V3 it can track GPS and GLONASS and GLONASS or Beidou constellations simultaneously and it is Galileo ready, thereby providing the host device with high-value benefits from multi-constellation navigation. The SE868 V3 is encased in an 11 x 11 mm QFN package with a powerful baseband processor, SQI Flash memory and integrated LNA. Its ultra-sensitive RF front-end enables multi-GNSS indoor fix and hi-quality navigation in challenging outdoor scenarios such as dense urban areas.The Jupiter SE868 V3 provides high-quality navigation over a serial interface, according to the NMEA protocol standard or via OSP binary protocol. Its low power processing core delivers optimized multi-constellation tracking plus advanced power management.The Jupiter SE868V3 supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard softwareengine is able to locally predict short term ephemeris starting from ephemeris data broadcast by GNSS satellites received by the module and stored in the internal Flash memory. Key Benefits Pin to pin compatible with JF2 and SE868 V2 Full GNSS compliance: GPS, Glonass, Galileo and Beidou L ow power processing core delivers current optimized multi-constellation tracking Ultra-sensitive -166 dBm (tracking) RF front-end LNA allows use of passive antennas Supports ephemeris file injection (A-GPS) Satellite Based Augmentation System (SBAS) compliant CSR SiRFstarV™ based Family Concept Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the wellknown GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe’s Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application.

The SE868 V3 is a positioning system that combines GPS, GLONASS, Beidou, Galileo, and SBAS to provide a high performance position reporting and navigation solution. The SE868 V3 can navigate to -162 dBm and track to -166 dBm, providing improved performance in harsh environments.
The SE868 V3 is pin-to-pin compatible with the former SE868 V2 as well as the JF2. SE868 V3 it can track GPS and GLONASS and GLONASS or Beidou constellations simultaneously and it is Galileo ready, thereby providing the host device with high-value benefits from multi-constellation navigation.

The SE868 V3 is encased in an 11 x 11 mm QFN package with a powerful baseband processor, SQI Flash memory and integrated LNA. Its ultra-sensitive RF front-end enables multi-GNSS indoor fix and hi-quality navigation in challenging outdoor scenarios such as dense urban areas.The Jupiter SE868 V3 provides high-quality navigation over a serial interface, according to the NMEA protocol standard or via OSP binary protocol. Its low power processing core delivers optimized multi-constellation tracking plus advanced power management.The Jupiter SE868V3 supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard softwareengine is able to locally predict short term ephemeris starting from ephemeris data broadcast by GNSS satellites received by the module and stored in the internal Flash memory.

Key Benefits

  • Pin to pin compatible with JF2 and SE868 V2
  • Full GNSS compliance: GPS, Glonass, Galileo and Beidou
  • L ow power processing core delivers current optimized multi-constellation tracking
  • Ultra-sensitive -166 dBm (tracking) RF front-end
  • LNA allows use of passive antennas
  • Supports ephemeris file injection (A-GPS)
  • Satellite Based Augmentation System (SBAS) compliant
  • CSR SiRFstarV™ based

Family Concept

Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the wellknown GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe’s Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number JUPITER SE868 V3
Product Name High Performance Position Reporting and Navigation Solution
Device Type Modem
Technology GPS
Interface I2C
Features RoHS
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54L05-QDAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
Telecom - SI32177-C-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details