Telit IoT Solutions, Inc. LTE Module LE910 SERIES

Description
The LE910 introduces the next generation of Telit LTE modules. It is essentially two high-speed cellular modules in one. An LTE 3GPP Release 9 module delivering data rates of 100Mbps downlink and 50Mbps uplink and an HSPA+ module delivering up to 42Mbps downlink and 5.76Mbps uplink rates. The LE910 automatically falls back to HSPA+ if it is unable to register onto an LTE network. It also includes Multiple-input multiple-output (MIMO) technology, an essential feature to meet demands for data rate and link reliability in modern wireless communication systems including LTE. Key Benefits Easy to integrate with peripherals and actuators using USB 2.0 HS, UART and user definable GPIOs Increased connectivity performance with RX diversity Ideal platform for m2m applications and mobile data and computing devices with ultra-compact design and extended operating temperature range Combines high-speed wireless connectivity combined with embedded multi-constellation high-sensitivity positioning GPS + GLONASS receiver Voice friendly with VoLTE - Voice over LTE support Internet friendly with integrated TCP/IP and UDP/IP stacks Simple drop-in migration and technology design reuse path to 2G and 3G with any xE910 module Over-the-Air firmware update Battery-friendly 1.8V GPIO Family Concept The LE910 is a member of Telit's flagship xE910 module family and its first model delivering 4G radio access technology in the 28.2 x 28.2 x 2.2 mm family form factor. The Telit xE910 Unified Form Factor Family is comprised of 2G, 3G, and 4G, 3GPP and 3GPP2 products sharing a common form factor as well as electrical and programing interfaces which allows developers to implement a "design once, use anywhere" strategy.
Description
The LE910 introduces the next generation of Telit LTE modules. It is essentially two high-speed cellular modules in one. An LTE 3GPP Release 9 module delivering data rates of 100Mbps downlink and 50Mbps uplink and an HSPA+ module delivering up to 42Mbps downlink and 5.76Mbps uplink rates. The LE910 automatically falls back to HSPA+ if it is unable to register onto an LTE network. It also includes Multiple-input multiple-output (MIMO) technology, an essential feature to meet demands for data rate and link reliability in modern wireless communication systems including LTE. Key Benefits Easy to integrate with peripherals and actuators using USB 2.0 HS, UART and user definable GPIOs Increased connectivity performance with RX diversity Ideal platform for m2m applications and mobile data and computing devices with ultra-compact design and extended operating temperature range Combines high-speed wireless connectivity combined with embedded multi-constellation high-sensitivity positioning GPS + GLONASS receiver Voice friendly with VoLTE - Voice over LTE support Internet friendly with integrated TCP/IP and UDP/IP stacks Simple drop-in migration and technology design reuse path to 2G and 3G with any xE910 module Over-the-Air firmware update Battery-friendly 1.8V GPIO Family Concept The LE910 is a member of Telit's flagship xE910 module family and its first model delivering 4G radio access technology in the 28.2 x 28.2 x 2.2 mm family form factor. The Telit xE910 Unified Form Factor Family is comprised of 2G, 3G, and 4G, 3GPP and 3GPP2 products sharing a common form factor as well as electrical and programing interfaces which allows developers to implement a "design once, use anywhere" strategy.

Suppliers

Company
Product
Description
Supplier Links
LTE Module - LE910 SERIES - Telit IoT Solutions, Inc.
Durham, NC, United States
LTE Module
LE910 SERIES
LTE Module LE910 SERIES
The LE910 introduces the next generation of Telit LTE modules. It is essentially two high-speed cellular modules in one. An LTE 3GPP Release 9 module delivering data rates of 100Mbps downlink and 50Mbps uplink and an HSPA+ module delivering up to 42Mbps downlink and 5.76Mbps uplink rates. The LE910 automatically falls back to HSPA+ if it is unable to register onto an LTE network. It also includes Multiple-input multiple-output (MIMO) technology, an essential feature to meet demands for data rate and link reliability in modern wireless communication systems including LTE. Key Benefits Easy to integrate with peripherals and actuators using USB 2.0 HS, UART and user definable GPIOs Increased connectivity performance with RX diversity Ideal platform for m2m applications and mobile data and computing devices with ultra-compact design and extended operating temperature range Combines high-speed wireless connectivity combined with embedded multi-constellation high-sensitivity positioning GPS + GLONASS receiver Voice friendly with VoLTE - Voice over LTE support Internet friendly with integrated TCP/IP and UDP/IP stacks Simple drop-in migration and technology design reuse path to 2G and 3G with any xE910 module Over-the-Air firmware update Battery-friendly 1.8V GPIO Family Concept The LE910 is a member of Telit's flagship xE910 module family and its first model delivering 4G radio access technology in the 28.2 x 28.2 x 2.2 mm family form factor. The Telit xE910 Unified Form Factor Family is comprised of 2G, 3G, and 4G, 3GPP and 3GPP2 products sharing a common form factor as well as electrical and programing interfaces which allows developers to implement a "design once, use anywhere" strategy.

The LE910 introduces the next generation of Telit LTE modules. It is essentially two high-speed cellular modules in one. An LTE 3GPP Release 9 module delivering data rates of 100Mbps downlink and 50Mbps uplink and an HSPA+ module delivering up to 42Mbps downlink and 5.76Mbps uplink rates. The LE910 automatically falls back to HSPA+ if it is unable to register onto an LTE network. It also includes Multiple-input multiple-output (MIMO) technology, an essential feature to meet demands for data rate and link reliability in modern wireless communication systems including LTE.

Key Benefits

  • Easy to integrate with peripherals and actuators using USB 2.0 HS, UART and user definable GPIOs
  • Increased connectivity performance with RX diversity
  • Ideal platform for m2m applications and mobile data and computing devices with ultra-compact design and extended operating temperature range
  • Combines high-speed wireless connectivity combined with embedded multi-constellation high-sensitivity positioning GPS + GLONASS receiver
  • Voice friendly with VoLTE - Voice over LTE support
  • Internet friendly with integrated TCP/IP and UDP/IP stacks
  • Simple drop-in migration and technology design reuse path to 2G and 3G with any xE910 module
  • Over-the-Air firmware update
  • Battery-friendly 1.8V GPIO

Family Concept

The LE910 is a member of Telit's flagship xE910 module family and its first model delivering 4G radio access technology in the 28.2 x 28.2 x 2.2 mm family form factor. The Telit xE910 Unified Form Factor Family is comprised of 2G, 3G, and 4G, 3GPP and 3GPP2 products sharing a common form factor as well as electrical and programing interfaces which allows developers to implement a "design once, use anywhere" strategy.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number LE910 SERIES
Product Name LTE Module
Device Type Modem
Technology 4G Standard
Interface DVI/DAC/ADC/GPIO
Features RoHS
Supply Voltage Other; 3.8 VDC
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF8001-R2Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF and Wireless - RFID Reader Modules - RI-RFM-008B-00 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 83mm x 93mm x 44mm
View Details