NBK America LLC Dimple Knob KDF-16-M4

Description
High quality. Human design. Dimple on the outer circumference enhances the operability. A rich variety of thread sizes from M3 to M8 are available. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KDM Male Screw Made of Steel KDMS Male Screw Made of Stainless Steel KDF Female Screw Made of Steel KDFS Female Screw Made of Stainless Steel
Datasheet
Description
High quality. Human design. Dimple on the outer circumference enhances the operability. A rich variety of thread sizes from M3 to M8 are available. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KDM Male Screw Made of Steel KDMS Male Screw Made of Stainless Steel KDF Female Screw Made of Steel KDFS Female Screw Made of Stainless Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimple Knob - KDF-16-M4 - NBK America LLC
King of Prussia, PA, USA
Dimple Knob
KDF-16-M4
Dimple Knob KDF-16-M4
High quality. Human design. Dimple on the outer circumference enhances the operability. A rich variety of thread sizes from M3 to M8 are available. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KDM Male Screw Made of Steel KDMS Male Screw Made of Stainless Steel KDF Female Screw Made of Steel KDFS Female Screw Made of Stainless Steel
  • High quality. Human design.
  • Dimple on the outer circumference enhances the operability.
  • A rich variety of thread sizes from M3 to M8 are available.
  • Types and thread part materials can be selected by a product code.

Product Code - Type - Thread Part Material
KDM Male Screw Made of Steel
KDMS Male Screw Made of Stainless Steel
KDF Female Screw Made of Steel
KDFS Female Screw Made of Stainless Steel

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Knobs (industrial)
Product Number KDF-16-M4
Product Name Dimple Knob
Diameter / Width 0.4331 inches (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5/16-18 Red Acetal Tee Knob & Cap Screw Ass'y, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 5/16-18
View Details
Single Pointer Control Knob - 8569 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Plastic Six-lobe Knob - SK-R - Imao-Fixtureworks
Specs
Knob Type Six or More Arms / Lobes
Knob Material Plastic
Material Description Knob: Phenol Plastic; Hub: SUM22L; Handle: Phenolic Plastic
View Details