NBK America LLC Plastic Miniature Knob KUDF-16-M4-BL

Description
Designed in consideration of the seven principles of universal design. A shape for easy application of forces and operations. About Universal Design ⇒Universal design UDEX® series A rich variety of thread sizes from M3 to M10 are available. Five-color variations support the color universal design of machines / devices. Two-tone color of dark gray and various colors. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KUDM Male Screw Made of Steel KUDMS Male Screw Made of Stainless Steel KUDF Female Screw Made of Steel KUDFS Female Screw Made of Stainless Steel
Datasheet
Description
Designed in consideration of the seven principles of universal design. A shape for easy application of forces and operations. About Universal Design ⇒Universal design UDEX® series A rich variety of thread sizes from M3 to M10 are available. Five-color variations support the color universal design of machines / devices. Two-tone color of dark gray and various colors. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KUDM Male Screw Made of Steel KUDMS Male Screw Made of Stainless Steel KUDF Female Screw Made of Steel KUDFS Female Screw Made of Stainless Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Miniature Knob - KUDF-16-M4-BL - NBK America LLC
King of Prussia, PA, USA
Plastic Miniature Knob
KUDF-16-M4-BL
Plastic Miniature Knob KUDF-16-M4-BL
Designed in consideration of the seven principles of universal design. A shape for easy application of forces and operations. About Universal Design ⇒Universal design UDEX® series A rich variety of thread sizes from M3 to M10 are available. Five-color variations support the color universal design of machines / devices. Two-tone color of dark gray and various colors. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KUDM Male Screw Made of Steel KUDMS Male Screw Made of Stainless Steel KUDF Female Screw Made of Steel KUDFS Female Screw Made of Stainless Steel
  • Designed in consideration of the seven principles of universal design. A shape for easy application of forces and operations.
  • About Universal Design ⇒Universal design UDEX® series
  • A rich variety of thread sizes from M3 to M10 are available.
  • Five-color variations support the color universal design of machines / devices. Two-tone color of dark gray and various colors.
  • Types and thread part materials can be selected by a product code.

Product Code - Type - Thread Part Material
KUDM Male Screw Made of Steel
KUDMS Male Screw Made of Stainless Steel
KUDF Female Screw Made of Steel
KUDFS Female Screw Made of Stainless Steel

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Knobs (industrial)
Product Number KUDF-16-M4-BL
Product Name Plastic Miniature Knob
Colors / Finishes Available BL
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8559 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
1/4-20 Black Acetal Knurled Knob & Cap Screw Ass'y, 1
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details
Plastic Fluted Grip Knobs by ELESA® - 34203 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Plastic Indicator Knurled Knob - DGK - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte; Black Oxide Finish; Dial Handles: Red, Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details