The CKT-50 Star Knob from NBK America LLC features a main body made of FC200 material with a wrinkle baking paint finish in black, compliant with RoHS standards. It has a diameter of 50 mm and is designed for use with a female screw, specifically M10 with a pitch of 1.5 mm. The knob has a height of 32 mm and a mass of 135 grams. This product is suitable for applications requiring a robust and ergonomic grip for manual adjustments.
| NBK America LLC | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | CKT-50 |
| Product Name | Star Knob |
| Knob Type | Four Arms / Lobes |