NBK America LLC Dimple Knob KDMS-20-M6-16-BK

Description
High quality. Human design. Dimple on the outer circumference enhances the operability. A rich variety of thread sizes from M3 to M8 are available. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KDM Male Screw Made of Steel KDMS Male Screw Made of Stainless Steel KDF Female Screw Made of Steel KDFS Female Screw Made of Stainless Steel
Datasheet
Description
High quality. Human design. Dimple on the outer circumference enhances the operability. A rich variety of thread sizes from M3 to M8 are available. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KDM Male Screw Made of Steel KDMS Male Screw Made of Stainless Steel KDF Female Screw Made of Steel KDFS Female Screw Made of Stainless Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimple Knob - KDMS-20-M6-16-BK - NBK America LLC
King of Prussia, PA, USA
Dimple Knob
KDMS-20-M6-16-BK
Dimple Knob KDMS-20-M6-16-BK
High quality. Human design. Dimple on the outer circumference enhances the operability. A rich variety of thread sizes from M3 to M8 are available. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KDM Male Screw Made of Steel KDMS Male Screw Made of Stainless Steel KDF Female Screw Made of Steel KDFS Female Screw Made of Stainless Steel
  • High quality. Human design.
  • Dimple on the outer circumference enhances the operability.
  • A rich variety of thread sizes from M3 to M8 are available.
  • Types and thread part materials can be selected by a product code.

Product Code - Type - Thread Part Material
KDM Male Screw Made of Steel
KDMS Male Screw Made of Stainless Steel
KDF Female Screw Made of Steel
KDFS Female Screw Made of Stainless Steel

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Knobs (industrial)
Product Number KDMS-20-M6-16-BK
Product Name Dimple Knob
Colors / Finishes Available BK
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Soft Touch Ball Knobs - 31331 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Ergostyle Grip Knob - EGK - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte
Features Grips
Knob Material Plastic
View Details
Clamping Knobs - 1443636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Silver
Material Description 304 Stainless Steel
View Details