NBK America LLC Datasheets for Knobs (industrial)

Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. They are usually made out of metal, plastic, or rubber and are available in a variety of sizes, colors, and finishes.
Knobs (industrial): Learn more

Page: 1 2 3
Product Name Notes
Any commercially available hexagon head bolt and type-three hexagon nut can be used regardless of manufacturers and materials. You can make a knob easily by just inserting them. Especially for...
Captive type wing knob. Prevents fall-off and loss of the knob. Foreign matter entry countermeasures in food processing machinery and so on, as well as CE marking support (⇒Use the...
Designed in consideration of the seven principles of universal design. A shape for easy application of forces and operations. About Universal Design ⇒Universal design UDEX® series A rich variety of...
Thermosetting resin. It has a high durability. Types can be selected by a product code. PB---- Without insert PC---- With insert There are two color variations. They can be selected...

<< Prev