NBK America LLC Long Dimple Knobs KLMS-20-M6-16

Description
High quality / high-precision. Soft impression of matte black. Convenient long size. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KLM Male Screw Made of Steel KLMS Male Screw Made of Stainless Steel KLF Female Screw Made of Steel KLFS Female Screw Made of Stainless Steel
Datasheet
Description
High quality / high-precision. Soft impression of matte black. Convenient long size. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KLM Male Screw Made of Steel KLMS Male Screw Made of Stainless Steel KLF Female Screw Made of Steel KLFS Female Screw Made of Stainless Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Dimple Knobs - KLMS-20-M6-16 - NBK America LLC
King of Prussia, PA, USA
Long Dimple Knobs
KLMS-20-M6-16
Long Dimple Knobs KLMS-20-M6-16
High quality / high-precision. Soft impression of matte black. Convenient long size. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KLM Male Screw Made of Steel KLMS Male Screw Made of Stainless Steel KLF Female Screw Made of Steel KLFS Female Screw Made of Stainless Steel
  • High quality / high-precision. Soft impression of matte black.
  • Convenient long size.
  • Types and thread part materials can be selected by a product code.

Product Code - Type - Thread Part Material
KLM Male Screw Made of Steel
KLMS Male Screw Made of Stainless Steel
KLF Female Screw Made of Steel
KLFS Female Screw Made of Stainless Steel

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Knobs (industrial)
Product Number KLMS-20-M6-16
Product Name Long Dimple Knobs
Diameter / Width 0.5118 inches (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PUSH KNOB LATCH - PKL-08/GA - PKL-08/GA - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Gold
Knob Material Plastic
View Details
Aluminum Palm Grips - 40314 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details
Stainless Steel Wing Knob - WK - Imao-Fixtureworks
Specs
Knob Type Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Electropolished
Knob Material Metal
View Details
Clamping Knobs - 2845360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Wing
Knob Material Plastic
Material Description Thermoplastic
View Details