NBK America LLC Dimple Knob KRFS-40-M6

Description
Three types: Male Screw KRMKRMS / Female Screw KRFKRFS / Reamer Bore KRR. The reamer hole KRR hub has a guide hole for the fixing pin. A rich variety of thread sizes from M4 to M10 are available. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KRM Male Screw Made of Steel KRMS Male Screw Made of Stainless Steel KRF Female Screw Made of Steel KRFS Female Screw Made of Stainless Steel KRR Reamer Bore Made of Steel
Datasheet
Description
Three types: Male Screw KRMKRMS / Female Screw KRFKRFS / Reamer Bore KRR. The reamer hole KRR hub has a guide hole for the fixing pin. A rich variety of thread sizes from M4 to M10 are available. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KRM Male Screw Made of Steel KRMS Male Screw Made of Stainless Steel KRF Female Screw Made of Steel KRFS Female Screw Made of Stainless Steel KRR Reamer Bore Made of Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimple Knob - KRFS-40-M6 - NBK America LLC
King of Prussia, PA, USA
Dimple Knob
KRFS-40-M6
Dimple Knob KRFS-40-M6
Three types: Male Screw KRMKRMS / Female Screw KRFKRFS / Reamer Bore KRR. The reamer hole KRR hub has a guide hole for the fixing pin. A rich variety of thread sizes from M4 to M10 are available. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KRM Male Screw Made of Steel KRMS Male Screw Made of Stainless Steel KRF Female Screw Made of Steel KRFS Female Screw Made of Stainless Steel KRR Reamer Bore Made of Steel
  • Three types: Male Screw KRMKRMS / Female Screw KRFKRFS / Reamer Bore KRR.
  • The reamer hole KRR hub has a guide hole for the fixing pin.
  • A rich variety of thread sizes from M4 to M10 are available.
  • Types and thread part materials can be selected by a product code.

Product Code - Type - Thread Part Material
KRM Male Screw Made of Steel
KRMS Male Screw Made of Stainless Steel
KRF Female Screw Made of Steel
KRFS Female Screw Made of Stainless Steel
KRR Reamer Bore Made of Steel

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Knobs (industrial)
Product Number KRFS-40-M6
Product Name Dimple Knob
Diameter / Width 0.6693 inches (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PUSH KNOB LATCH - PKL-08/CR - PKL-08/CR - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Chrome
Knob Material Plastic
View Details
Plastic Lobe Knobs with Six Sides by ELESA® - 33763 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Knob Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details
Stainless Steel Grip Knob - LKN-SUS / LKS-SUS - Imao-Fixtureworks
Specs
Features Grips
Knob Material Metal
Material Description Knob: Stainless Steel (SUS303); Stud: Stainless Steel (SUS304)
View Details
Clamping Knobs - 478412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Silver
Knob Material Metal
View Details