NBK America LLC Dimple Knob KRM-32-M6-10

Description
Three types: Male Screw KRMKRMS / Female Screw KRFKRFS / Reamer Bore KRR. The reamer hole KRR hub has a guide hole for the fixing pin. A rich variety of thread sizes from M4 to M10 are available. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KRM Male Screw Made of Steel KRMS Male Screw Made of Stainless Steel KRF Female Screw Made of Steel KRFS Female Screw Made of Stainless Steel KRR Reamer Bore Made of Steel
Datasheet
Description
Three types: Male Screw KRMKRMS / Female Screw KRFKRFS / Reamer Bore KRR. The reamer hole KRR hub has a guide hole for the fixing pin. A rich variety of thread sizes from M4 to M10 are available. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KRM Male Screw Made of Steel KRMS Male Screw Made of Stainless Steel KRF Female Screw Made of Steel KRFS Female Screw Made of Stainless Steel KRR Reamer Bore Made of Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimple Knob - KRM-32-M6-10 - NBK America LLC
King of Prussia, PA, USA
Dimple Knob
KRM-32-M6-10
Dimple Knob KRM-32-M6-10
Three types: Male Screw KRMKRMS / Female Screw KRFKRFS / Reamer Bore KRR. The reamer hole KRR hub has a guide hole for the fixing pin. A rich variety of thread sizes from M4 to M10 are available. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KRM Male Screw Made of Steel KRMS Male Screw Made of Stainless Steel KRF Female Screw Made of Steel KRFS Female Screw Made of Stainless Steel KRR Reamer Bore Made of Steel
  • Three types: Male Screw KRMKRMS / Female Screw KRFKRFS / Reamer Bore KRR.
  • The reamer hole KRR hub has a guide hole for the fixing pin.
  • A rich variety of thread sizes from M4 to M10 are available.
  • Types and thread part materials can be selected by a product code.

Product Code - Type - Thread Part Material
KRM Male Screw Made of Steel
KRMS Male Screw Made of Stainless Steel
KRF Female Screw Made of Steel
KRFS Female Screw Made of Stainless Steel
KRR Reamer Bore Made of Steel

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Knobs (industrial)
Product Number KRM-32-M6-10
Product Name Dimple Knob
Diameter / Width 0.5906 inches (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8555 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
3 suppliers
5/16-18 Black Acetal Knurled Knob & Cap Screw Ass'y, 1-1/2
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details