Stellar Technology Datasheets for Load Cells
Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes.
Load Cells: Learn more
| Product Name | Notes |
|---|---|
| • Compact - High Accuracy • Tension / Compression • Welded Stainless Steel • 0.15% Accuracy • -40°F to +250°F Operation • mV/V Output and Amplified Output Available | |
| • Compact Compression • Welded Stainless Steel • 0.50% Accuracy • -65°F to +250°F Operation • mV/V Output and Amplified Output Available | |
| • Compact High Capacity • Tension / Compression • High Strength Tool Steel • 0.25% Accuracy • -65° to 250° F Operation • Environmentally Sealed • Low Deflection | |
| • Compression • Welded Stainless Steel • 0.15% Accuracy • -65°F to +250°F Operation • mV/V Output | |
| • Compression • Welded Stainless Steel • 0.25% Accuracy • -65°F to +250°F Operation • mV/V Output | |
| • High Capacity • Compact In-Line • Tension / Compression • Welded Stainless Steel • 0.20% Accuracy • -65°F to +250°F Operation • mV/V Operation | |
| • Low Profile Design • Ranges From 100 lbs. to 200,000 lbs. • Tension / Compression • High Accuracy 0.10% • High Off-Axis Capability • Barometrically Compensated • Welded Stainless... | |
| • Low Profile Design • Tension/Compression • Intrinsically safe • CSA / ATEX approved • 4-20 mA output • Welded Stainless Steel • Ranges to 120,000 lbs • Hermetically Sealed... | |
| • Low Profile • Tension / Compression • Welded Stainless Steel • 0.50% Accuracy • -65° to 250° F Operation • mV/V Output and Amplified Output Available | |
| • Low Profile Compression Pancake • Welded Stainless Steel • High Accuracy 0.10% • Barometrically Compensated • -65°F to 250°F Operation • mV/V Output and Amplified Output Available | |
| • Ranges from 5K lbs. to 120K lbs. • In-Line Loading • Small Diameter • 0.20% Accuracy • Welded Stainless Steel • -40°F to 250°F Operation • mV/V Output and... | |
| • Ranges From 5K lbs. to 120K lbs. • In-Line Loading • Small Diameter • Variety of Thread Arrangements From Which To Choose • 0.20% Accuracy • Welded Stainless Steel... | |
| • Small Size • Tension / Compression • Welded Stainless Steel • 0.25% Accuracy • -65°F to +250°F Operation • mV/V Output | |
| • Tension / Compression • All Welded Stainless Steel • Barometrically Compensated • Accuracy to 0.03% • Fatigue Rated • 100 million Cycle life • 0.25% Off-Axis Sensitivity • -65° | |
| • Tension / Compression • Welded Stainless Steel • 0.15% Accuracy • -65°F to +250°F Operation • mV/V Output | |
| • Ultra Low Profile • Tension / Compression • High Accuracy 0.10% • Stainless Steel • -40°F to 250°F Operation • Environmentally Protected • mV/V Operation | |
| Description The Series CNR960 tension / compression canister style load cells are designed specifically for high capacity and high accuracy test and measurement applications requiring long fatigue life combined with... | |
| Description The Series CNR960XX tension / compression canister style load cells with internal amplifier. They are designed specifically for high capacity and high accuracy test and measurement applications requiring long... | |
| Standard Features • Full scale capacities to 50,000 lbf. • 0.25% BFSL accuracy • All welded stainless steel • 2 mV/V output • Transient voltage protection • Removable sealed cover... | |
| Standard Features • Tension/Compression • All Welded Stainless Steel • -65°to 250°F Operation • mV/V and Amplified Output •Ranges to 200,000 Lbf •Shock and Vibration Protection | |
| Standard Features •Low Profile Tension / Compression Pancake •All Welded Stainless Steel •High Accuracy 0.05% •-65°to 250°F Operation •Barometrically Compensated •High Off-Axis Capability •3 mV/V Operation and Amplified | |
| Standard Features •Subminiature •Compression •Welded Stainless Steel •0.50% Accuracy •-40°to 250°F Operation •mV/V Output | |
| Standard Features •Subminiature •Tension / Compression •Welded Stainless Steel •0.50% Accuracy •-40°to 250°F Operation •mV/V Output | |
| Standard Features •Tension / Compression •High Strength Steel •Barometrically Compensated •Accuracy to 0.03% •Fatigue Rated •100 million Cycle life •0.25% Off-Axis Sensitivity •-65°to 250°F Operation •mV/V Operation | |
| Standard Features •Tension / Compression •Integral Base •0.05% Accuracy •Barometrically Compensated •10 Million Cycle Life •Low Off-Axis Sensitivity •-65°to 130°F Operation •Light Weight, Aircraft Aluminum •mV/V and Amplified Operation |