Stellar Technology Pancake Series - Load Cell PNC710

Description
• Low Profile Design • Ranges From 100 lbs. to 200,000 lbs. • Tension / Compression • High Accuracy 0.10% • High Off-Axis Capability • Barometrically Compensated • Welded Stainless Steel • -65°F to 250°F Operation • mV/V Output and Amplified Output Available
Description
• Low Profile Design • Ranges From 100 lbs. to 200,000 lbs. • Tension / Compression • High Accuracy 0.10% • High Off-Axis Capability • Barometrically Compensated • Welded Stainless Steel • -65°F to 250°F Operation • mV/V Output and Amplified Output Available

Suppliers

Company
Product
Description
Supplier Links
Pancake Series - Load Cell - PNC710 - Stellar Technology
Amherst, NY, United States
Pancake Series - Load Cell
PNC710
Pancake Series - Load Cell PNC710
• Low Profile Design • Ranges From 100 lbs. to 200,000 lbs. • Tension / Compression • High Accuracy 0.10% • High Off-Axis Capability • Barometrically Compensated • Welded Stainless Steel • -65°F to 250°F Operation • mV/V Output and Amplified Output Available

• Low Profile Design
• Ranges From
100 lbs. to 200,000 lbs.
• Tension / Compression
• High Accuracy 0.10%
• High Off-Axis Capability
• Barometrically
Compensated
• Welded Stainless Steel
• -65°F to 250°F Operation
• mV/V Output and
Amplified Output Available

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number PNC710
Product Name Pancake Series - Load Cell
Force Rating 100 to 100000 lbs (45.35 to 45351 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension; Compression
Package Pancake
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus; MODbus
Unlock Full Specs
to access all available technical data

Similar Products

Pendulum load cell C16D1/60t - 1-C16A2D1/60T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 120000 lbs (54422 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - FS06-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details