Stellar Technology Datasheets for Thermocouple Temperature Transmitters
Thermocouple temperature transmitters convert the small millivolt output of a thermocouple to a current signal (typically 4-20 mADC) that is immune to noise and voltage drops over a long distance.
Thermocouple Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Stellar Technology’s Series PT17XX transducers combine both a pressure sensor and temperature sensor in one unique package. The Series PT17XX is designed with proprietary electronics which provides a variety of... | |
| The Series PT170 is a small, accurate, combination pressuretemperature transducer for measuring dynamic and static pressuretemperatures . Available in absolute, sealed gage, or true gage zero pressure reference and either... | |
| The T28XX series is a temperature sensor for measuring dynamic and static temperatures under pressure. The unit is entirely welded and utilizes stainless steel and heavy wall tubing to reduce... |