Stellar Technology Canister Load Cell CNR960XX

Description
Description The Series CNR960XX tension / compression canister style load cells with internal amplifier. They are designed specifically for high capacity and high accuracy test and measurement applications requiring long fatigue life combined with high resistance to the effects of extraneous bending and off-axis loading. In addition, they have internal amplifiers. Customers can select 4-20 mA current output, numerous voltage outputs, as well as digital outputs including RS232, RS485, and CANbus. Constructed of electroless nickel plated carbon steel, all CNR960XX load cells are manufactured to be shock and vibration resistant. Each unit is shipped with an 11 point calibration record traceable to NIST as standard. (See data sheet for Series CNR960 for mV/V version) Standard Features • Load Ranges to 2 Million Pounds • High Level Output (Analog and Digital) • High Static Accuracy • High Fatigue Life • High Immunity to Off-Axis Loading • Center Thread Mount or Circular Bolt Mount Optional Features • Dual Bridge Configurations • Customer Specified Electrical Termination • Special Calibrations • Metric Threads • Expanded Temperature Compensation Ranges
Description
Description The Series CNR960XX tension / compression canister style load cells with internal amplifier. They are designed specifically for high capacity and high accuracy test and measurement applications requiring long fatigue life combined with high resistance to the effects of extraneous bending and off-axis loading. In addition, they have internal amplifiers. Customers can select 4-20 mA current output, numerous voltage outputs, as well as digital outputs including RS232, RS485, and CANbus. Constructed of electroless nickel plated carbon steel, all CNR960XX load cells are manufactured to be shock and vibration resistant. Each unit is shipped with an 11 point calibration record traceable to NIST as standard. (See data sheet for Series CNR960 for mV/V version) Standard Features • Load Ranges to 2 Million Pounds • High Level Output (Analog and Digital) • High Static Accuracy • High Fatigue Life • High Immunity to Off-Axis Loading • Center Thread Mount or Circular Bolt Mount Optional Features • Dual Bridge Configurations • Customer Specified Electrical Termination • Special Calibrations • Metric Threads • Expanded Temperature Compensation Ranges

Suppliers

Company
Product
Description
Supplier Links
Canister Load Cell - CNR960XX - Stellar Technology
Amherst, NY, United States
Canister Load Cell
CNR960XX
Canister Load Cell CNR960XX
Description The Series CNR960XX tension / compression canister style load cells with internal amplifier. They are designed specifically for high capacity and high accuracy test and measurement applications requiring long fatigue life combined with high resistance to the effects of extraneous bending and off-axis loading. In addition, they have internal amplifiers. Customers can select 4-20 mA current output, numerous voltage outputs, as well as digital outputs including RS232, RS485, and CANbus. Constructed of electroless nickel plated carbon steel, all CNR960XX load cells are manufactured to be shock and vibration resistant. Each unit is shipped with an 11 point calibration record traceable to NIST as standard. (See data sheet for Series CNR960 for mV/V version) Standard Features • Load Ranges to 2 Million Pounds • High Level Output (Analog and Digital) • High Static Accuracy • High Fatigue Life • High Immunity to Off-Axis Loading • Center Thread Mount or Circular Bolt Mount Optional Features • Dual Bridge Configurations • Customer Specified Electrical Termination • Special Calibrations • Metric Threads • Expanded Temperature Compensation Ranges

Description
The Series CNR960XX tension / compression
canister style load cells with internal amplifier.
They are designed specifically for high capacity
and high accuracy test and measurement applications
requiring long fatigue life combined with
high resistance to the effects of extraneous bending
and off-axis loading. In addition, they have
internal amplifiers. Customers can select 4-20 mA
current output, numerous voltage outputs, as well
as digital outputs including RS232, RS485, and
CANbus. Constructed of electroless nickel plated
carbon steel, all CNR960XX load cells are manufactured
to be shock and vibration resistant. Each
unit is shipped with an 11 point calibration record
traceable to NIST as standard.
(See data sheet for Series CNR960
for mV/V version)

Standard Features
• Load Ranges to 2 Million Pounds
• High Level Output
(Analog and Digital)
• High Static Accuracy
• High Fatigue Life
• High Immunity to Off-Axis Loading
• Center Thread Mount or
Circular Bolt Mount
Optional Features
• Dual Bridge Configurations
• Customer Specified
Electrical Termination
• Special Calibrations
• Metric Threads
• Expanded Temperature
Compensation Ranges

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number CNR960XX
Product Name Canister Load Cell
Force Rating 25000 to 2.00E6 lbs (11338 to 907029 kg)
Accuracy 0.20 ±% Full Scale
Force Measured Tension; Compression
Package Canister
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
Load Cell PW22i with 20 kg Capacity - 1-PW22IC3/20KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output IO-Link
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN - MR01-300 - Mark-10 Corporation
Specs
Force Rating 337 lbs (153 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL211 - ABB Measurement & Analytics
Specs
Force Rating 4496 to 11240 lbs (2039 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details