Stellar Technology Subminiature Series - Load Cell VLC856

Description
Standard Features •Subminiature •Compression •Welded Stainless Steel •0.50% Accuracy •-40°to 250°F Operation •mV/V Output
Description
Standard Features •Subminiature •Compression •Welded Stainless Steel •0.50% Accuracy •-40°to 250°F Operation •mV/V Output

Suppliers

Company
Product
Description
Supplier Links
Subminiature Series - Load Cell - VLC856 - Stellar Technology
Amherst, NY, United States
Subminiature Series - Load Cell
VLC856
Subminiature Series - Load Cell VLC856
Standard Features •Subminiature •Compression •Welded Stainless Steel •0.50% Accuracy •-40°to 250°F Operation •mV/V Output

Standard Features
•Subminiature
•Compression
•Welded Stainless Steel
•0.50% Accuracy
•-40°to 250°F Operation
•mV/V Output

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number VLC856
Product Name Subminiature Series - Load Cell
Force Rating 10 to 1000 lbs (4.54 to 454 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-200N-E2-K1-G1 - KZ-011-0400-200N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - EFN70-NN-C00002 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauge 500 lb - M5-500 - Transcat, Inc.
Mark-10 Corporation
Specs
Force Rating 500 lbs (227 kg)
Device Gauge / Indicator
View Details