Stellar Technology Rod End Series - Load Cell RDE915

Description
• Compact High Capacity • Tension / Compression • High Strength Tool Steel • 0.25% Accuracy • -65° to 250° F Operation • Environmentally Sealed • Low Deflection
Description
• Compact High Capacity • Tension / Compression • High Strength Tool Steel • 0.25% Accuracy • -65° to 250° F Operation • Environmentally Sealed • Low Deflection

Suppliers

Company
Product
Description
Supplier Links
Rod End Series - Load Cell - RDE915 - Stellar Technology
Amherst, NY, United States
Rod End Series - Load Cell
RDE915
Rod End Series - Load Cell RDE915
• Compact High Capacity • Tension / Compression • High Strength Tool Steel • 0.25% Accuracy • -65° to 250° F Operation • Environmentally Sealed • Low Deflection

• Compact High Capacity
• Tension / Compression
• High Strength Tool Steel
• 0.25% Accuracy
• -65° to 250° F Operation
• Environmentally Sealed
• Low Deflection

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number RDE915
Product Name Rod End Series - Load Cell
Force Rating 5000 to 25000 lbs (2268 to 11338 kg)
Accuracy 0.25 ±% Full Scale
Force Measured Tension; Compression
Package Rod End - Male
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus; MODbus
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-C18 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 10000 lbs (5 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Single point load cell SP4MC3MR/3kg - 1-SP4MC3MR/3KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 6.62 lbs (3 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Digital Force Gauge - M7-200 - Transcat, Inc.
Specs
Device Gauge / Indicator
View Details
Force Gauges - 559767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details