Stellar Technology Pancake Series - Load Cell PNC770/2

Description
Standard Features •Tension / Compression •Integral Base •0.05% Accuracy •Barometrically Compensated •10 Million Cycle Life •Low Off-Axis Sensitivity •-65°to 130°F Operation •Light Weight, Aircraft Aluminum •mV/V and Amplified Operation
Description
Standard Features •Tension / Compression •Integral Base •0.05% Accuracy •Barometrically Compensated •10 Million Cycle Life •Low Off-Axis Sensitivity •-65°to 130°F Operation •Light Weight, Aircraft Aluminum •mV/V and Amplified Operation

Suppliers

Company
Product
Description
Supplier Links
Pancake Series - Load Cell - PNC770/2 - Stellar Technology
Amherst, NY, United States
Pancake Series - Load Cell
PNC770/2
Pancake Series - Load Cell PNC770/2
Standard Features •Tension / Compression •Integral Base •0.05% Accuracy •Barometrically Compensated •10 Million Cycle Life •Low Off-Axis Sensitivity •-65°to 130°F Operation •Light Weight, Aircraft Aluminum •mV/V and Amplified Operation

Standard Features
•Tension / Compression
•Integral Base
•0.05% Accuracy
•Barometrically
Compensated
•10 Million Cycle Life
•Low Off-Axis Sensitivity
•-65°to 130°F Operation
•Light Weight, Aircraft
Aluminum
•mV/V and
Amplified Operation

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number PNC770/2
Product Name Pancake Series - Load Cell
Force Rating 25 to 300 lbs (11.34 to 136 kg)
Accuracy 0.05 ±% Full Scale
Force Measured Tension; Compression
Package Pancake
Output Analog Current; Analog Voltage; RS-232 / RS-422 / RS-485; CANbus
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Model 41 Tension/Compression Universal Load Cell - SLC41/000005 - RDP Electrosense
Specs
Force Rating 5 lbs (2.27 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details