Stellar Technology Miniature Series - Load Cell MIN830

Description
• Compact Compression • Welded Stainless Steel • 0.50% Accuracy • -65°F to +250°F Operation • mV/V Output and Amplified Output Available
Description
• Compact Compression • Welded Stainless Steel • 0.50% Accuracy • -65°F to +250°F Operation • mV/V Output and Amplified Output Available

Suppliers

Company
Product
Description
Supplier Links
Miniature Series - Load Cell - MIN830 - Stellar Technology
Amherst, NY, United States
Miniature Series - Load Cell
MIN830
Miniature Series - Load Cell MIN830
• Compact Compression • Welded Stainless Steel • 0.50% Accuracy • -65°F to +250°F Operation • mV/V Output and Amplified Output Available

• Compact Compression
• Welded Stainless Steel
• 0.50% Accuracy
• -65°F to +250°F Operation
• mV/V Output and
Amplified Output Available

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number MIN830
Product Name Miniature Series - Load Cell
Force Rating 250 to 30000 lbs (113 to 13605 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Compression
Package Miniature
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus; MODbus
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-18N-E0-K1-G0 - KZ-011-0400-18N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 4.05 lbs (1.84 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - EFN24-500KN-C20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Digital Force Gauge 2 lb/32 oz/1 kg/1000 g/10 N - M4-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details