Stellar Technology Datasheets for Force and Load Sensors

Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more

Product Name Notes
• Compact - High Accuracy • Tension / Compression • Welded Stainless Steel • 0.15% Accuracy • -40°F to +250°F Operation • mV/V Output and Amplified Output Available
• Compact Compression • Welded Stainless Steel • 0.50% Accuracy • -65°F to +250°F Operation • mV/V Output and Amplified Output Available
• Compact High Capacity • Tension / Compression • High Strength Tool Steel • 0.25% Accuracy • -65° to 250° F Operation • Environmentally Sealed • Low Deflection
• Compression • Welded Stainless Steel • 0.15% Accuracy • -65°F to +250°F Operation • mV/V Output
• Compression • Welded Stainless Steel • 0.25% Accuracy • -65°F to +250°F Operation • mV/V Output
• High Capacity • Compact In-Line • Tension / Compression • Welded Stainless Steel • 0.20% Accuracy • -65°F to +250°F Operation • mV/V Operation
• Low Profile Design • Ranges From 100 lbs. to 200,000 lbs. • Tension / Compression • High Accuracy 0.10% • High Off-Axis Capability • Barometrically Compensated • Welded Stainless...
• Low Profile Design • Tension/Compression • Intrinsically safe • CSA / ATEX approved • 4-20 mA output • Welded Stainless Steel • Ranges to 120,000 lbs • Hermetically Sealed...
• Low Profile • Tension / Compression • Welded Stainless Steel • 0.50% Accuracy • -65° to 250° F Operation • mV/V Output and Amplified Output Available
• Low Profile Compression Pancake • Welded Stainless Steel • High Accuracy 0.10% • Barometrically Compensated • -65°F to 250°F Operation • mV/V Output and Amplified Output Available
• Ranges from 5K lbs. to 120K lbs. • In-Line Loading • Small Diameter • 0.20% Accuracy • Welded Stainless Steel • -40°F to 250°F Operation • mV/V Output and...
• Ranges From 5K lbs. to 120K lbs. • In-Line Loading • Small Diameter • Variety of Thread Arrangements From Which To Choose • 0.20% Accuracy • Welded Stainless Steel...
• Small Size • Tension / Compression • Welded Stainless Steel • 0.25% Accuracy • -65°F to +250°F Operation • mV/V Output
• Tension / Compression • All Welded Stainless Steel • Barometrically Compensated • Accuracy to 0.03% • Fatigue Rated • 100 million Cycle life • 0.25% Off-Axis Sensitivity • -65°
• Tension / Compression • Welded Stainless Steel • 0.15% Accuracy • -65°F to +250°F Operation • mV/V Output
• Ultra Low Profile • Tension / Compression • High Accuracy 0.10% • Stainless Steel • -40°F to 250°F Operation • Environmentally Protected • mV/V Operation
Description The Series CNR960 tension / compression canister style load cells are designed specifically for high capacity and high accuracy test and measurement applications requiring long fatigue life combined with...
Description The Series CNR960XX tension / compression canister style load cells with internal amplifier. They are designed specifically for high capacity and high accuracy test and measurement applications requiring long...
Standard Features • Full scale capacities to 50,000 lbf. • 0.25% BFSL accuracy • All welded stainless steel • 2 mV/V output • Transient voltage protection • Removable sealed cover...
Standard Features • Tension/Compression • All Welded Stainless Steel • -65°to 250°F Operation • mV/V and Amplified Output •Ranges to 200,000 Lbf •Shock and Vibration Protection
Standard Features •Low Profile Tension / Compression Pancake •All Welded Stainless Steel •High Accuracy 0.05% •-65°to 250°F Operation •Barometrically Compensated •High Off-Axis Capability •3 mV/V Operation and Amplified
Standard Features •Subminiature •Compression •Welded Stainless Steel •0.50% Accuracy •-40°to 250°F Operation •mV/V Output
Standard Features •Subminiature •Tension / Compression •Welded Stainless Steel •0.50% Accuracy •-40°to 250°F Operation •mV/V Output
Standard Features •Tension / Compression •High Strength Steel •Barometrically Compensated •Accuracy to 0.03% •Fatigue Rated •100 million Cycle life •0.25% Off-Axis Sensitivity •-65°to 250°F Operation •mV/V Operation
Standard Features •Tension / Compression •Integral Base •0.05% Accuracy •Barometrically Compensated •10 Million Cycle Life •Low Off-Axis Sensitivity •-65°to 130°F Operation •Light Weight, Aircraft Aluminum •mV/V and Amplified Operation