Stellar Technology Pancake Series - Load Cell PNC700

Description
Standard Features •Low Profile Tension / Compression Pancake •All Welded Stainless Steel •High Accuracy 0.05% •-65°to 250°F Operation •Barometrically Compensated •High Off-Axis Capability •3 mV/V Operation and Amplified
Description
Standard Features •Low Profile Tension / Compression Pancake •All Welded Stainless Steel •High Accuracy 0.05% •-65°to 250°F Operation •Barometrically Compensated •High Off-Axis Capability •3 mV/V Operation and Amplified

Suppliers

Company
Product
Description
Supplier Links
Pancake Series - Load Cell - PNC700 - Stellar Technology
Amherst, NY, United States
Pancake Series - Load Cell
PNC700
Pancake Series - Load Cell PNC700
Standard Features •Low Profile Tension / Compression Pancake •All Welded Stainless Steel •High Accuracy 0.05% •-65°to 250°F Operation •Barometrically Compensated •High Off-Axis Capability •3 mV/V Operation and Amplified

Standard Features
•Low Profile
Tension / Compression
Pancake
•All Welded Stainless Steel
•High Accuracy 0.05%
•-65°to 250°F Operation
•Barometrically
Compensated
•High Off-Axis Capability
•3 mV/V Operation
and Amplified

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number PNC700
Product Name Pancake Series - Load Cell
Force Rating 100 to 100000 lbs (45.35 to 45351 kg)
Accuracy 0.05 ±% Full Scale
Force Measured Tension; Compression
Package Pancake
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K6-G0 - KZ-011-0400-50N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compression Force Transducer C10/500kN - 1-C10/500KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 112400 lbs (50975 kg)
Accuracy 0.04 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Force Sensors - EFN30-100N-C20002 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 559767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details