Stellar Technology Datasheets for RTD Temperature Transmitters
Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Stellar Technology’s Series PT17XX transducers combine both a pressure sensor and temperature sensor in one unique package. The Series PT17XX is designed with proprietary electronics which provides a variety of... | |
| The Series PT170 is a small, accurate, combination pressuretemperature transducer for measuring dynamic and static pressuretemperatures . Available in absolute, sealed gage, or true gage zero pressure reference and either... | |
| The T28XX series is a temperature sensor for measuring dynamic and static temperatures under pressure. The unit is entirely welded and utilizes stainless steel and heavy wall tubing to reduce... |