Stellar Technology Miniature Series - Load Cell MIN802

Description
• Compression • Welded Stainless Steel • 0.25% Accuracy • -65°F to +250°F Operation • mV/V Output
Description
• Compression • Welded Stainless Steel • 0.25% Accuracy • -65°F to +250°F Operation • mV/V Output

Suppliers

Company
Product
Description
Supplier Links
Miniature Series - Load Cell - MIN802 - Stellar Technology
Amherst, NY, United States
Miniature Series - Load Cell
MIN802
Miniature Series - Load Cell MIN802
• Compression • Welded Stainless Steel • 0.25% Accuracy • -65°F to +250°F Operation • mV/V Output

• Compression
• Welded Stainless Steel
• 0.25% Accuracy
• -65°F to +250°F Operation
• mV/V Output

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number MIN802
Product Name Miniature Series - Load Cell
Force Rating 100 to 1000 lbs (45.35 to 454 kg)
Accuracy 0.25 ±% Full Scale
Force Measured Compression
Package Miniature
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus; MODbus
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E0-K1-G0 - KZ-011-0400-80N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details
MR07-750 - Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN - MR07-750 - Mark-10 Corporation
Specs
Force Rating 843 lbs (382 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details