Stellar Technology Rod End Series - Load Cell RDE900

Description
• Ranges From 5K lbs. to 120K lbs. • In-Line Loading • Small Diameter • Variety of Thread Arrangements From Which To Choose • 0.20% Accuracy • Welded Stainless Steel • -65°F to 250°F Operation • mV/V Output and Amplified Output Available
Description
• Ranges From 5K lbs. to 120K lbs. • In-Line Loading • Small Diameter • Variety of Thread Arrangements From Which To Choose • 0.20% Accuracy • Welded Stainless Steel • -65°F to 250°F Operation • mV/V Output and Amplified Output Available

Suppliers

Company
Product
Description
Supplier Links
Rod End Series - Load Cell - RDE900 - Stellar Technology
Amherst, NY, United States
Rod End Series - Load Cell
RDE900
Rod End Series - Load Cell RDE900
• Ranges From 5K lbs. to 120K lbs. • In-Line Loading • Small Diameter • Variety of Thread Arrangements From Which To Choose • 0.20% Accuracy • Welded Stainless Steel • -65°F to 250°F Operation • mV/V Output and Amplified Output Available

• Ranges From
5K lbs. to 120K lbs.
• In-Line Loading
• Small Diameter
• Variety of Thread
Arrangements
From Which To Choose
• 0.20% Accuracy
• Welded Stainless Steel
• -65°F to 250°F Operation
• mV/V Output and
Amplified Output Available

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number RDE900
Product Name Rod End Series - Load Cell
Force Rating 5000 to 120000 lbs (2268 to 54422 kg)
Accuracy 0.20 ±% Full Scale
Force Measured Tension
Package Rod End - Male
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus; MODbus
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K6-G0 - KZ-011-0400-200N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor Radial Load Cell - PFRL101 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 112 to 1124 lbs (50.98 to 510 kg)
Force Measured Tension
Output Analog Current; Analog Voltage
View Details
Advanced ergonomics testing kit w/force gauge, 100 lbF / 500 N - EKE-100-2 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details