Stellar Technology Subminiature Series - Load Cell VLU850

Description
Standard Features •Subminiature •Tension / Compression •Welded Stainless Steel •0.50% Accuracy •-40°to 250°F Operation •mV/V Output
Description
Standard Features •Subminiature •Tension / Compression •Welded Stainless Steel •0.50% Accuracy •-40°to 250°F Operation •mV/V Output

Suppliers

Company
Product
Description
Supplier Links
Subminiature Series - Load Cell - VLU850 - Stellar Technology
Amherst, NY, United States
Subminiature Series - Load Cell
VLU850
Subminiature Series - Load Cell VLU850
Standard Features •Subminiature •Tension / Compression •Welded Stainless Steel •0.50% Accuracy •-40°to 250°F Operation •mV/V Output

Standard Features
•Subminiature
•Tension / Compression
•Welded Stainless Steel
•0.50% Accuracy
•-40°to 250°F Operation
•mV/V Output

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number VLU850
Product Name Subminiature Series - Load Cell
Force Rating 10 to 1000 lbs (4.54 to 454 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension; Compression
Package Pancake; Miniature
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Model 47 Tension/Compression Universal Load Cell - SLC47/001000 - RDP Electrosense
Specs
Force Rating 1000 lbs (454 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-S09-A-OP-W12 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 441 lbs (5 to 200 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force Sensors - EFN30-20KN-C20012 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details