Stellar Technology Thru Hole Series - Load Cell DTH920

Description
• Low Profile • Tension / Compression • Welded Stainless Steel • 0.50% Accuracy • -65° to 250° F Operation • mV/V Output and Amplified Output Available
Description
• Low Profile • Tension / Compression • Welded Stainless Steel • 0.50% Accuracy • -65° to 250° F Operation • mV/V Output and Amplified Output Available

Suppliers

Company
Product
Description
Supplier Links
Thru Hole Series - Load Cell - DTH920 - Stellar Technology
Amherst, NY, United States
Thru Hole Series - Load Cell
DTH920
Thru Hole Series - Load Cell DTH920
• Low Profile • Tension / Compression • Welded Stainless Steel • 0.50% Accuracy • -65° to 250° F Operation • mV/V Output and Amplified Output Available

• Low Profile
• Tension / Compression
• Welded Stainless Steel
• 0.50% Accuracy
• -65° to 250° F Operation
• mV/V Output and
Amplified Output Available

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number DTH920
Product Name Thru Hole Series - Load Cell
Force Rating 250 to 30000 lbs (113 to 13605 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension; Compression
Package Donut / Washer
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus; MODbus
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 559745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN - MR01-300 - Mark-10 Corporation
Specs
Force Rating 337 lbs (153 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Beam load cell C6 OIML IP68/69K 550kg - 1-HLCB2C6/550KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1213 lbs (550 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details