Stellar Technology Miniature Series - Load Cell MIN822

Description
• Compression • Welded Stainless Steel • 0.15% Accuracy • -65°F to +250°F Operation • mV/V Output
Description
• Compression • Welded Stainless Steel • 0.15% Accuracy • -65°F to +250°F Operation • mV/V Output

Suppliers

Company
Product
Description
Supplier Links
Miniature Series - Load Cell - MIN822 - Stellar Technology
Amherst, NY, United States
Miniature Series - Load Cell
MIN822
Miniature Series - Load Cell MIN822
• Compression • Welded Stainless Steel • 0.15% Accuracy • -65°F to +250°F Operation • mV/V Output

• Compression
• Welded Stainless Steel
• 0.15% Accuracy
• -65°F to +250°F Operation
• mV/V Output

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number MIN822
Product Name Miniature Series - Load Cell
Force Rating 100 to 1000 lbs (45.35 to 454 kg)
Accuracy 0.15 ±% Full Scale
Force Measured Compression
Package Miniature
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus; MODbus
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E2-K1-G0 - KZ-011-0400-300N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW4C3/3kg - 1-PW4C3/3KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 6.62 lbs (3 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - 20008366-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Gauges - 2553726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details