Stellar Technology Rod End Series - Load Cell Shackle

Description
• Ranges from 5K lbs. to 120K lbs. • In-Line Loading • Small Diameter • 0.20% Accuracy • Welded Stainless Steel • -40°F to 250°F Operation • mV/V Output and Amplified Output Available
Description
• Ranges from 5K lbs. to 120K lbs. • In-Line Loading • Small Diameter • 0.20% Accuracy • Welded Stainless Steel • -40°F to 250°F Operation • mV/V Output and Amplified Output Available

Suppliers

Company
Product
Description
Supplier Links
Rod End Series - Load Cell - Shackle - Stellar Technology
Amherst, NY, United States
Rod End Series - Load Cell
Shackle
Rod End Series - Load Cell Shackle
• Ranges from 5K lbs. to 120K lbs. • In-Line Loading • Small Diameter • 0.20% Accuracy • Welded Stainless Steel • -40°F to 250°F Operation • mV/V Output and Amplified Output Available

• Ranges from
5K lbs. to 120K lbs.
• In-Line Loading
• Small Diameter
• 0.20% Accuracy
• Welded Stainless Steel
• -40°F to 250°F Operation
• mV/V Output and
Amplified Output Available

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number Shackle
Product Name Rod End Series - Load Cell
Force Rating 5000 to 120000 lbs (2268 to 54422 kg)
Accuracy 0.20 ±% Full Scale
Force Measured Tension
Package Rod End - Male
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus; MODbus
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-18N-E0-K1-G0 - KZ-011-0400-18N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 4.05 lbs (1.84 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN - FS05-300 - Mark-10 Corporation
Specs
Force Rating 337 lbs (153 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details