Stellar Technology Clevis Pin Load Cell LDP990

Description
Standard Features • Tension/Compression • All Welded Stainless Steel • -65°to 250°F Operation • mV/V and Amplified Output •Ranges to 200,000 Lbf •Shock and Vibration Protection
Description
Standard Features • Tension/Compression • All Welded Stainless Steel • -65°to 250°F Operation • mV/V and Amplified Output •Ranges to 200,000 Lbf •Shock and Vibration Protection

Suppliers

Company
Product
Description
Supplier Links
Clevis Pin Load Cell - LDP990 - Stellar Technology
Amherst, NY, United States
Clevis Pin Load Cell
LDP990
Clevis Pin Load Cell LDP990
Standard Features • Tension/Compression • All Welded Stainless Steel • -65°to 250°F Operation • mV/V and Amplified Output •Ranges to 200,000 Lbf •Shock and Vibration Protection

Standard Features
• Tension/Compression
• All Welded Stainless Steel
• -65°to 250°F Operation
• mV/V and
Amplified Output
•Ranges to 200,000 Lbf
•Shock and Vibration
Protection

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number LDP990
Product Name Clevis Pin Load Cell
Force Rating 3000 to 200000 lbs (1361 to 90703 kg)
Accuracy 0.75 ±% Full Scale
Force Measured Tension; Compression
Package Load Pin
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E1-K0-G0 - KZ-011-0400-80N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Tensile/compres. force trans.U10F/250kN - 1-U10F/250KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 56200 lbs (25488 kg)
Accuracy 0.04 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Force Sensors - 20010186-03 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Gauges - 432227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.4409 to 2.2 lbs (0.2000 to 0.9998 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details