Stellar Technology Miniature Series - Load Cell MIN840

Description
• Compact - High Accuracy • Tension / Compression • Welded Stainless Steel • 0.15% Accuracy • -40°F to +250°F Operation • mV/V Output and Amplified Output Available
Description
• Compact - High Accuracy • Tension / Compression • Welded Stainless Steel • 0.15% Accuracy • -40°F to +250°F Operation • mV/V Output and Amplified Output Available

Suppliers

Company
Product
Description
Supplier Links
Miniature Series - Load Cell - MIN840 - Stellar Technology
Amherst, NY, United States
Miniature Series - Load Cell
MIN840
Miniature Series - Load Cell MIN840
• Compact - High Accuracy • Tension / Compression • Welded Stainless Steel • 0.15% Accuracy • -40°F to +250°F Operation • mV/V Output and Amplified Output Available

• Compact - High Accuracy
• Tension / Compression
• Welded Stainless Steel
• 0.15% Accuracy
• -40°F to +250°F Operation
• mV/V Output and
Amplified Output Available

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number MIN840
Product Name Miniature Series - Load Cell
Force Rating 250 to 5000 lbs (113 to 2268 kg)
Accuracy 0.15 ±% Full Scale
Force Measured Tension; Compression
Package Miniature
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus; MODbus
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K0-G0 - KZ-011-0400-50N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - FS06-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details