Stellar Technology Canister Load Cell CNR960

Description
Description The Series CNR960 tension / compression canister style load cells are designed specifically for high capacity and high accuracy test and measurement applications requiring long fatigue life combined with high resistance to the effects of extraneous bending and off-axis loading. The uniquely engineered CNR960 Series load cells have a minimum deflection resulting in fast frequency response. Constructed of electroless nickel plated carbon steel, all CNR960 load cells are manufactured to be shock and vibration resistant. Each unit is shipped with an 11 point calibration record traceable to NIST as standard. (See data sheet for Series CNR960XX for high level output version) Standard Features • Load Ranges to 2 Million Pounds • High Static Accuracy • High Fatigue Life • High Immunity to Off-Axis Loading • Center Thread Mount or Circular Bolt Mount Optional Features • Dual Bridge Configurations • Customer Specified Electrical Termination • Special Calibrations • Metric Threads • Expanded Temperature Compensation Ranges
Description
Description The Series CNR960 tension / compression canister style load cells are designed specifically for high capacity and high accuracy test and measurement applications requiring long fatigue life combined with high resistance to the effects of extraneous bending and off-axis loading. The uniquely engineered CNR960 Series load cells have a minimum deflection resulting in fast frequency response. Constructed of electroless nickel plated carbon steel, all CNR960 load cells are manufactured to be shock and vibration resistant. Each unit is shipped with an 11 point calibration record traceable to NIST as standard. (See data sheet for Series CNR960XX for high level output version) Standard Features • Load Ranges to 2 Million Pounds • High Static Accuracy • High Fatigue Life • High Immunity to Off-Axis Loading • Center Thread Mount or Circular Bolt Mount Optional Features • Dual Bridge Configurations • Customer Specified Electrical Termination • Special Calibrations • Metric Threads • Expanded Temperature Compensation Ranges

Suppliers

Company
Product
Description
Supplier Links
Canister Load Cell - CNR960 - Stellar Technology
Amherst, NY, United States
Canister Load Cell
CNR960
Canister Load Cell CNR960
Description The Series CNR960 tension / compression canister style load cells are designed specifically for high capacity and high accuracy test and measurement applications requiring long fatigue life combined with high resistance to the effects of extraneous bending and off-axis loading. The uniquely engineered CNR960 Series load cells have a minimum deflection resulting in fast frequency response. Constructed of electroless nickel plated carbon steel, all CNR960 load cells are manufactured to be shock and vibration resistant. Each unit is shipped with an 11 point calibration record traceable to NIST as standard. (See data sheet for Series CNR960XX for high level output version) Standard Features • Load Ranges to 2 Million Pounds • High Static Accuracy • High Fatigue Life • High Immunity to Off-Axis Loading • Center Thread Mount or Circular Bolt Mount Optional Features • Dual Bridge Configurations • Customer Specified Electrical Termination • Special Calibrations • Metric Threads • Expanded Temperature Compensation Ranges

Description
The Series CNR960 tension / compression canister
style load cells are designed specifically for
high capacity and high accuracy test and measurement
applications requiring long fatigue life
combined with high resistance to the effects of
extraneous bending and off-axis loading. The
uniquely engineered CNR960 Series load cells
have a minimum deflection resulting in fast frequency
response. Constructed of electroless nickel
plated carbon steel, all CNR960 load cells are
manufactured to be shock and vibration resistant.
Each unit is shipped with an 11 point calibration
record traceable to NIST as standard.
(See data sheet for Series CNR960XX for high
level output version)

Standard Features
• Load Ranges to 2 Million Pounds
• High Static Accuracy
• High Fatigue Life
• High Immunity to Off-Axis Loading
• Center Thread Mount or
Circular Bolt Mount

Optional Features
• Dual Bridge Configurations
• Customer Specified
Electrical Termination
• Special Calibrations
• Metric Threads
• Expanded Temperature
Compensation Ranges

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number CNR960
Product Name Canister Load Cell
Force Rating 25000 to 2.00E6 lbs (11338 to 907029 kg)
Accuracy 0.20 ±% Full Scale
Force Measured Tension; Compression
Package Canister
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K6-G0 - KZ-011-0400-200N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details
Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - FS05-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details