Stellar Technology Thru Hole Series - Load Cell CTH930

Description
Standard Features • Full scale capacities to 50,000 lbf. • 0.25% BFSL accuracy • All welded stainless steel • 2 mV/V output • Transient voltage protection • Removable sealed cover for cable replacement • Shock and vibration rated • Operating Temperature of -40°F to 180°F • NIST Traceable Calibration Record • Fatique life of 50,000,000 cycles • 150% overload without damage Optional Features • Special Load Ranges • Special multipoint calibrations • Customer specific configurations • Installation kits (bearing plate and spherical washers) • Customer specific cable lengths •High level outputs (analog & digital)
Description
Standard Features • Full scale capacities to 50,000 lbf. • 0.25% BFSL accuracy • All welded stainless steel • 2 mV/V output • Transient voltage protection • Removable sealed cover for cable replacement • Shock and vibration rated • Operating Temperature of -40°F to 180°F • NIST Traceable Calibration Record • Fatique life of 50,000,000 cycles • 150% overload without damage Optional Features • Special Load Ranges • Special multipoint calibrations • Customer specific configurations • Installation kits (bearing plate and spherical washers) • Customer specific cable lengths •High level outputs (analog & digital)

Suppliers

Company
Product
Description
Supplier Links
Thru Hole Series - Load Cell - CTH930 - Stellar Technology
Amherst, NY, United States
Thru Hole Series - Load Cell
CTH930
Thru Hole Series - Load Cell CTH930
Standard Features • Full scale capacities to 50,000 lbf. • 0.25% BFSL accuracy • All welded stainless steel • 2 mV/V output • Transient voltage protection • Removable sealed cover for cable replacement • Shock and vibration rated • Operating Temperature of -40°F to 180°F • NIST Traceable Calibration Record • Fatique life of 50,000,000 cycles • 150% overload without damage Optional Features • Special Load Ranges • Special multipoint calibrations • Customer specific configurations • Installation kits (bearing plate and spherical washers) • Customer specific cable lengths •High level outputs (analog & digital)

Standard Features
• Full scale capacities to 50,000 lbf.
• 0.25% BFSL accuracy
• All welded stainless steel
• 2 mV/V output
• Transient voltage protection
• Removable sealed cover for
cable replacement
• Shock and vibration rated
• Operating Temperature of
-40°F to 180°F
• NIST Traceable Calibration Record
• Fatique life of 50,000,000 cycles
• 150% overload without damage
Optional Features
• Special Load Ranges
• Special multipoint calibrations
• Customer specific configurations
• Installation kits (bearing plate
and spherical washers)
• Customer specific cable lengths
•High level outputs (analog & digital)

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number CTH930
Product Name Thru Hole Series - Load Cell
Force Rating 30000 to 50000 lbs (13605 to 22676 kg)
Force Measured Compression
Package Donut / Washer
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
MR05-500 - Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - MR05-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details