Stellar Technology Miniature Series - Load Cell MIN835

Description
• High Capacity • Compact In-Line • Tension / Compression • Welded Stainless Steel • 0.20% Accuracy • -65°F to +250°F Operation • mV/V Operation
Description
• High Capacity • Compact In-Line • Tension / Compression • Welded Stainless Steel • 0.20% Accuracy • -65°F to +250°F Operation • mV/V Operation

Suppliers

Company
Product
Description
Supplier Links
Miniature Series - Load Cell - MIN835 - Stellar Technology
Amherst, NY, United States
Miniature Series - Load Cell
MIN835
Miniature Series - Load Cell MIN835
• High Capacity • Compact In-Line • Tension / Compression • Welded Stainless Steel • 0.20% Accuracy • -65°F to +250°F Operation • mV/V Operation

• High Capacity
• Compact In-Line
• Tension / Compression
• Welded Stainless Steel
• 0.20% Accuracy
• -65°F to +250°F Operation
• mV/V Operation

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number MIN835
Product Name Miniature Series - Load Cell
Force Rating 2000 to 10000 lbs (907 to 4535 kg)
Accuracy 0.20 ±% Full Scale
Force Measured Tension; Compression
Package Miniature
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus; MODbus
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E2-K1-G1 - KZ-011-0400-50N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Digital Force Gauge 2 lb/32 oz/1 kg/1000 g/10 N - M4-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details