Stellar Technology Miniature Series - Load Cell MIN800

Description
• Small Size • Tension / Compression • Welded Stainless Steel • 0.25% Accuracy • -65°F to +250°F Operation • mV/V Output
Description
• Small Size • Tension / Compression • Welded Stainless Steel • 0.25% Accuracy • -65°F to +250°F Operation • mV/V Output

Suppliers

Company
Product
Description
Supplier Links
Miniature Series - Load Cell - MIN800 - Stellar Technology
Amherst, NY, United States
Miniature Series - Load Cell
MIN800
Miniature Series - Load Cell MIN800
• Small Size • Tension / Compression • Welded Stainless Steel • 0.25% Accuracy • -65°F to +250°F Operation • mV/V Output

• Small Size
• Tension / Compression
• Welded Stainless Steel
• 0.25% Accuracy
• -65°F to +250°F Operation
• mV/V Output

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number MIN800
Product Name Miniature Series - Load Cell
Force Rating 100 to 1000 lbs (45.35 to 454 kg)
Accuracy 0.25 ±% Full Scale
Force Measured Tension; Compression
Package Miniature
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus; MODbus
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E1-K0-G0 - KZ-011-0400-80N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - MR02-1000 - Mark-10 Corporation
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details