Stellar Technology Miniature Series - Load Cell MIN811

Description
• Tension / Compression • Welded Stainless Steel • 0.15% Accuracy • -65°F to +250°F Operation • mV/V Output
Description
• Tension / Compression • Welded Stainless Steel • 0.15% Accuracy • -65°F to +250°F Operation • mV/V Output

Suppliers

Company
Product
Description
Supplier Links
Miniature Series - Load Cell - MIN811 - Stellar Technology
Amherst, NY, United States
Miniature Series - Load Cell
MIN811
Miniature Series - Load Cell MIN811
• Tension / Compression • Welded Stainless Steel • 0.15% Accuracy • -65°F to +250°F Operation • mV/V Output

• Tension / Compression
• Welded Stainless Steel
• 0.15% Accuracy
• -65°F to +250°F Operation
• mV/V Output

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number MIN811
Product Name Miniature Series - Load Cell
Force Rating 100 to 1000 lbs (45.35 to 454 kg)
Accuracy 0.15 ±% Full Scale
Force Measured Tension; Compression
Package Miniature
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus; MODbus
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K1-G0 - KZ-011-0400-200N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Ergonomics force gauge, 100 lbF / 500 N - ME-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details